EN
  • EN
  • DE

LLSD101A-7

Part No LLSD101A-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 15MA MINIMELF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 15mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 15mA
Reverse Recovery Time (trr) 1ns
Current - Reverse Leakage @ Vr 200nA @ 50V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package Mini MELF
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 104444-LLSD101A-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LLSD101A-7 CAD Model

Description

The LLSD101A-7 is a cutting-edge Schottky Barrier Diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This diode is engineered to offer high efficiency and reliability for a range of electronic applications. Its compact SOD-323 package makes it an ideal choice for space-constrained applications.

Key Features

  • Low Forward Voltage Drop: The LLSD101A-7 boasts a low forward voltage drop, which enhances system efficiency by reducing power loss and improving thermal performance.
  • Fast Switching Speed: With its fast switching capability, this diode is suitable for high-frequency operations, making it perfect for switching power supplies, converters, and free-wheeling diodes applications.
  • High Current Capability: This device can handle high currents despite its small size, offering robust performance for its class.
  • Low Leakage Current: It exhibits low leakage current, thereby ensuring minimal power waste and contributing to the overall energy efficiency of the system.
  • Surface Mount Package: The SOD-323 package is designed for optimal space-saving on PCBs, which is crucial for modern compact electronic devices.

Applications

The LLSD101A-7 is versatile and can be used in various applications, including:

  • DC-DC Converters
  • Power Supply Management
  • Automotive Circuits
  • Backlighting for LED Displays
  • Portable Devices
  • Protection Circuits

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The LLSD101A-7 is produced with stringent quality control processes, ensuring that it meets the reliability standards expected by industry professionals. It is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Technical Specifications

Parameter Value
Package SOD-323
Peak Reverse Voltage 40V
Forward Continuous Current 200mA
Max Forward Voltage 1V at 15mA
Operating Temperature Range -65°C to +125°C

For engineers and designers looking for a reliable and efficient diode solution, the LLSD101A-7 from Diodes Incorporated stands out as a top choice that combines performance with practicality.

You May Also Be Interested in

General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
Interface
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess