EN
  • EN
  • DE

LLSD101C-7

Part No LLSD101C-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 15MA MINIMELF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Reel
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 15mA (DC)
Voltage - Forward (Vf) (Max) @ If 900mV @ 15mA
Reverse Recovery Time (trr) 1ns
Current - Reverse Leakage @ Vr 200nA @ 30V
Capacitance @ Vr, F 2.2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package Mini MELF
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 1052627-LLSD101C-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LLSD101C-7 CAD Model

Description

The LLSD101C-7, brought to you by Diodes Incorporated, is a cutting-edge Schottky barrier diode designed for high-efficiency applications where space is at a premium. This diode is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronics.

Key Features

  • Low Forward Voltage Drop: With its low forward voltage drop, the LLSD101C-7 ensures minimal power loss and improved efficiency, making it ideal for high-frequency rectification and switch-mode power supplies.
  • Fast Switching Capabilities: The diode's fast switching speed is perfect for applications requiring quick response times, such as in high-speed circuits and RF systems.
  • Low Reverse Leakage: The LLSD101C-7 exhibits low reverse leakage current, which is crucial for maintaining the integrity of delicate circuits and reducing standby power consumption.
  • Surface Mount Package: The diode comes in a small SOD-323 package, which is suitable for automated assembly processes and helps save valuable board space in compact electronic devices.
  • High Reliability: Manufactured with high-quality materials and tested rigorously, the LLSD101C-7 is built to deliver reliable performance over an extended product life cycle.

Applications

The LLSD101C-7 is versatile and can be used in a wide range of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Voltage Clamping
  • Protection Circuits
  • Portable Devices
  • Automotive Applications

Technical Specifications

Parameter Value
Package SOD-323
Forward Current (If) 200 mA
Peak Reverse Voltage (Vrrm) 40 V
Forward Voltage Drop (Vf) 0.38 V @ If 10 mA
Reverse Leakage Current (Ir) 2 µA @ Vr 30 V

With the LLSD101C-7, designers and engineers can expect a robust diode that offers efficiency, reliability, and miniaturization without compromising on performance. It is an excellent choice for anyone looking to enhance their electronic designs with a superior Schottky barrier diode.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess