EN
  • EN
  • DE

MBRB1535CT-T

Part No MBRB1535CT-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 35V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 35V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 700mV @ 7.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 100μA @ 35V
Operating Temperature - Junction -65°C to 150°C
Mounting SMD (SMT)
Case / Package TO-263AB (D2PAK)
Win Source Part Number 113323-MBRB1535CT-T
Ultra Librarian 3D Model Ultra Librarian MBRB1535CT-T CAD Model

Description

MBRB1535CT-T - A Robust Schottky Rectifier from Diodes Incorporated

The MBRB1535CT-T is a high-performance Schottky barrier rectifier designed for power supply applications and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This device is engineered to provide efficient, low-loss power management in a variety of electronic circuits, making it an ideal choice for designers looking to enhance system reliability and efficiency.

Key Features

  • High Surge Capability: The MBRB1535CT-T is capable of withstanding high surge currents, ensuring protection against unexpected voltage spikes and enhancing the longevity of the electronic components it is paired with.
  • Low Power Loss: With its Schottky barrier design, this rectifier offers a low forward voltage drop, which translates to reduced power loss during operation and improved energy efficiency for the overall system.
  • High Current Capacity: This device supports a forward continuous current of 15A, making it suitable for handling high current requirements in power conversion applications.
  • Dual Rectifier Configuration: The MBRB1535CT-T features a common cathode dual rectifier configuration, which simplifies the design of bridge topologies in AC to DC conversion circuits.
  • TO-263 Packaging: The device is housed in a TO-263 (D2PAK) package, which offers a compact footprint while providing excellent thermal performance and easy mounting on a printed circuit board (PCB).
  • Wide Operating Temperature Range: It operates over a broad temperature range from -55°C to +150°C, ensuring stable performance across various environmental conditions.

Applications

The MBRB1535CT-T is versatile and can be used in a wide array of applications, including:

  • Switching power supplies
  • Power inverters
  • Freewheeling diodes
  • DC/DC converters
  • Automotive applications
  • Or-ing diode in redundant power systems

With its robust construction and efficient operation, the MBRB1535CT-T from Diodes Incorporated is a reliable component for engineers and designers who require a high-quality rectifier for their power management solutions. Its combination of high surge capability, low power loss, and versatility makes it a valuable addition to any electronic system requiring efficient power rectification.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1434 $63.4302
7+ $17.3481 $121.4367
11+ $16.8064 $184.8704
15+ $16.2636 $243.9540
19+ $15.7219 $298.7161
25+ $14.0956 $352.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess