EN
  • EN
  • DE

MBRB1540CT-T

Part No MBRB1540CT-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 700mV @ 7.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 100μA @ 40V
Operating Temperature - Junction -65°C to 150°C
Mounting SMD (SMT)
Case / Package TO-263AB (D2PAK)
Win Source Part Number 044288-MBRB1540CT-T
Ultra Librarian 3D Model Ultra Librarian MBRB1540CT-T CAD Model

Description

MBRB1540CT-T Schottky Barrier Rectifier from Diodes Incorporated

The MBRB1540CT-T is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This component is specifically engineered to provide a low voltage drop while maintaining a high current capability, making it an ideal choice for power supply applications that require efficiency and reliability.

Constructed with a metal-to-silicon Schottky barrier, the MBRB1540CT-T is housed in a TO-263 (D2PAK) package, which is known for its compact size and ability to handle high levels of power and thermal stress. This rectifier features dual rectifying diodes with a common cathode configuration, offering a repetitive peak reverse voltage (VRRM) of 40 volts and a maximum average forward rectified current (IF(AV)) of 15 amperes at a case temperature of 135°C.

One of the key advantages of the MBRB1540CT-T is its low forward voltage drop, which typically ranges from 0.70 to 0.85 volts. This characteristic leads to reduced power loss and improved efficiency, which is critical for energy-sensitive applications. Additionally, the device's fast switching capability ensures minimal power loss during the transition from conducting to non-conducting states, further enhancing its performance in high-frequency operations.

The MBRB1540CT-T also exhibits excellent thermal characteristics, which are essential for maintaining stability and longevity in systems where high current densities and elevated temperatures are common. Its robust design, including a guard ring for enhanced ruggedness and long-term reliability, makes it suitable for use in a variety of applications, such as power factor correction (PFC), free-wheeling diodes in converters, and polarity protection circuits.

With its combination of low power loss, high efficiency, and thermal resilience, the MBRB1540CT-T from Diodes Incorporated is a versatile and dependable choice for engineers and designers looking to optimize their power management solutions. Whether used in consumer electronics, automotive systems, or industrial equipment, this Schottky barrier rectifier is engineered to deliver top-notch performance where it matters most.

You May Also Be Interested in

Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2603 $63.0150
115+ $1.0341 $118.9215
175+ $1.0018 $175.3150
240+ $0.9695 $232.6800
310+ $0.9372 $290.5320
415+ $0.8401 $348.6415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess