EN
  • EN
  • DE

MJD32C-13

Part No MJD32C-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 3A TO252-3L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 1.2V @ 375mA, 3A
Collector Cut-off Current(Max) 1μA
Typical Gain (hFE) (Min) 10 @ 3A, 4V
Maximum Power Dissipation 1.56W
Frequency - Transition 3MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Win Source Part Number 003614-MJD32C-13
Ultra Librarian 3D Model Ultra Librarian MJD32C-13 CAD Model

Description

Product Overview: MJD32C-13 by Diodes Incorporated

The MJD32C-13 is a high-quality bipolar transistor from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to cater to a wide array of applications, particularly excelling in power amplification and switching tasks. The MJD32C-13 is a PNP transistor, which is a type of bipolar junction transistor that uses holes as the majority carrier and is commonly used in signal processing and amplification circuits.

Key Features

  • Voltage Ratings: The MJD32C-13 boasts a collector-emitter voltage (Vceo) of -100V and a collector-base voltage (Vcbo) of -100V, making it suitable for high-voltage applications.
  • Current Handling: It can handle a continuous collector current (Ic) of up to -3A, ensuring robust performance in demanding situations.
  • Power Dissipation: With a power dissipation (Pd) of 1.56W, this transistor can sustain moderate power levels, suitable for various electronic circuits.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product (fT) which enables it to operate effectively at higher frequencies, a critical factor in amplification and signal processing.

Applications

The MJD32C-13 is versatile and can be used in a multitude of applications, including:

  • Power supply regulators
  • Power amplifiers
  • Motor controls
  • Switching circuits
  • Audio amplifiers

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the MJD32C-13 is no exception. It is constructed with state-of-the-art manufacturing processes, ensuring both reliability and performance. This product is available in a TO-252 (DPAK) package, which is known for its compact size and excellent power handling capabilities.

Environmental Compliance

The MJD32C-13 complies with RoHS (Restriction of Hazardous Substances) standards, which means it is manufactured with environmentally friendly materials and processes. This compliance reflects Diodes Incorporated's dedication to environmental sustainability and the production of safe, eco-conscious electronics components.

Whether for industrial, commercial, or consumer electronics, the MJD32C-13 from Diodes Incorporated is a robust and reliable choice for designers and engineers looking to incorporate a high-performance PNP transistor into their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1668 $50.0400
645+ $0.1561 $100.6845
1,000+ $0.1507 $150.7000
1,430+ $0.1399 $200.0570
1,860+ $0.1346 $250.3560
2,325+ $0.1292 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess