EN
  • EN
  • DE

MMBD3004C

Part No MMBD3004C
Manufacturer Diodes Incorporated
Description HIGH VOLTAGE SURFACE MOUNT SWITCHING DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1224844-MMBD3004C
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBD3004C CAD Model

Description

Product Overview: MMBD3004C - High-Speed Switching Diode

The MMBD3004C from Diodes Incorporated is a robust high-speed switching diode designed to meet the needs of a wide array of electronic applications. This diode is specifically engineered to offer fast switching capabilities, making it an ideal choice for high-frequency rectification and switching operations in electronic circuits.

The MMBD3004C comes in a compact SOT-23 package, which is highly favored for surface-mount technology due to its small footprint and ease of integration into various circuit designs. This package style allows for efficient use of PCB space, which is critical in today's miniaturized electronic assemblies.

With its continuous reverse voltage of 200V and forward current of 200mA, the MMBD3004C ensures reliable performance in demanding conditions. These characteristics make it suitable for use in high-voltage applications, offering designers the flexibility to employ it in circuits that require stable operation under significant electrical stress.

The device boasts a fast reverse recovery time, typically in the range of a few nanoseconds, which is a vital attribute for high-speed switching. This feature minimizes power loss and improves efficiency in applications such as switching power supplies, inverters, and high-frequency rectifiers.

In addition to its electrical performance, the MMBD3004C is also recognized for its robustness. It is designed to withstand the thermal and mechanical stresses encountered in commercial and industrial environments. The diode's operating temperature range of -55°C to +150°C ensures that it can handle extreme conditions without compromising its functionality.

The MMBD3004C is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility. This compliance ensures that the diode meets the latest environmental standards, avoiding the use of hazardous substances in its manufacturing process.

In summary, the MMBD3004C from Diodes Incorporated is a high-speed switching diode that combines fast switching, compact packaging, and robust performance. It is an excellent choice for designers looking to enhance the efficiency and reliability of their high-frequency electronic circuits.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,080+ $0.0751 $231.3080
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess