EN
  • EN
  • DE

MMBD4448HCDW-7

Part No MMBD4448HCDW-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 250MA SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 2 Pair Common Cathode Standard 80 V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name MMBD4448HC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number MMBD4448HCDWTR, MMBD4448HCDWCT-ND, MMBD4448HCDWDITR, MMBD4448HCDWCT, MMBD4448HCDWTR-ND, MMBD4448HCDWDICT, MMBD4448HCDW, MMBD4448HCDW7
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885299-MMBD4448HCDW-7
Ultra Librarian 3D Model Ultra Librarian MMBD4448HCDW-7 CAD Model

Description

Diodes Incorporated MMBD4448HCDW-7 High-Speed Switching Diode

The MMBD4448HCDW-7 from Diodes Incorporated is a robust high-speed switching diode, engineered to deliver superior performance in fast electronic switching applications. This component is known for its high efficiency and reliability, making it an ideal choice for a wide range of industrial, commercial, and consumer products.

The diode offers a quick reverse recovery time, which is crucial for high-speed switching. This characteristic ensures that the diode can switch from conducting to non-conducting state rapidly, thus minimizing energy loss and improving the overall efficiency of the electronic circuit. The MMBD4448HCDW-7 is designed to handle a continuous forward current of 200mA, which allows it to be used in circuits with moderate current requirements.

With a repetitive peak reverse voltage (V_RRM) of 100V, the MMBD4448HCDW-7 can withstand high voltage levels, providing a safety margin in applications where voltage spikes may occur. This feature is particularly important in protecting sensitive electronic components from potential damage caused by unexpected voltage transients.

One of the key advantages of this diode is its SOT-323 packaging. The small outline transistor (SOT) package is compact and surface-mountable, making it suitable for high-density circuit boards where space is at a premium. This packaging also offers excellent thermal performance, ensuring that the diode operates within its specified temperature range even under high load conditions.

The MMBD4448HCDW-7 is also characterized by its low forward voltage drop, typically around 0.715V at 10mA, which contributes to its energy-saving capabilities. This low forward voltage drop means that less power is wasted as heat, thus enhancing the overall efficiency of the device it's used in.

Overall, the MMBD4448HCDW-7 high-speed switching diode from Diodes Incorporated is a reliable and efficient solution for quick switching requirements in electronic circuits. Its compact size, high-speed operation, and robust voltage handling capabilities make it a versatile component suitable for a variety of applications including switching power supplies, converters, and high-frequency inverters.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0979 $50.4185
1,245+ $0.0804 $100.0980
1,930+ $0.0779 $150.3470
2,655+ $0.0754 $200.1870
3,435+ $0.0728 $250.0680
4,595+ $0.0653 $300.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess