Product Overview: MMBT2907AT by Diodes Incorporated
The MMBT2907AT is a high-quality PNP bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This transistor is a part of the MMBT2907A series, which is known for its reliability and efficiency in a wide range of electronic applications.
Key Features
- Type: PNP Bipolar Junction Transistor
- Package: SOT-23, a small surface-mount package that is ideal for space-constrained applications
- Collector-Emitter Voltage (V<sub>CEO): 60V, providing a good margin for various circuit designs
- Collector Current (I<sub>C): Continuous collector current up to 600 mA, suitable for driving moderate loads
- Power Dissipation (P<sub>D): Capable of dissipating up to 350 mW, ensuring stable operation under typical conditions
- Gain Bandwidth Product (f<sub>T): 200 MHz, offering good frequency response for amplification purposes
- DC Current Gain (h<sub>FE): High h<sub>FE with a range of 100 to 300, providing efficient current amplification
Applications
The MMBT2907AT is versatile and can be used in various electronic circuits. It is commonly employed in:
- Switching and amplification applications
- Load drivers such as motors, relays, and LEDs
- Signal processing
- Power management solutions
- Consumer electronics
- Telecommunications equipment
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The MMBT2907AT is no exception and has been rigorously tested to ensure it meets the industry standards for performance and reliability. It features a moisture sensitivity level (MSL) of 1, indicating that it is highly resistant to moisture, which is critical for maintaining integrity and longevity in various environments.
Environmental Compliance
The MMBT2907AT is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is environmentally friendly and suitable for use in electronic equipment that is sold in regions with strict environmental regulations.
In summary, the MMBT2907AT from Diodes Incorporated is a robust, efficient PNP transistor that is suitable for a broad array of applications, offering designers a compact, high-performance solution for their circuit needs.