EN
  • EN
  • DE

MMBT4401-7-03-F

Part No MMBT4401-7-03-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 322710-MMBT4401-7-03-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT4401-7-03-F CAD Model

Description

Product Overview: MMBT4401-7-03-F by Diodes Incorporated

The MMBT4401-7-03-F from Diodes Incorporated is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is housed in a compact SOT-23 package, making it well-suited for space-constrained applications where efficient use of PCB real estate is crucial.

With its ability to switch and amplify electronic signals, the MMBT4401-7-03-F is commonly employed in various circuits, including but not limited to, signal processing, power management, and switching applications. Its robust design ensures reliability and longevity, which is paramount for manufacturers and designers looking for components that can withstand the test of time even under demanding conditions.

Key Features:

  • High Current Gain (hFE): The device offers a high current gain, which is essential for applications that require signal amplification.
  • Low Saturation Voltage: The low V<sub>CE(sat) helps in minimizing power loss and improving efficiency, making it ideal for power-sensitive designs.
  • Fast Switching Times: With quick switching capabilities, the MMBT4401-7-03-F is suitable for high-frequency operations.
  • Collector-Emitter Voltage (VCEO): This transistor can handle a collector-emitter voltage up to 40V, accommodating a range of circuit designs.
  • Collector Current (IC): It supports a continuous collector current up to 600mA, which is substantial for its small form factor.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, ensuring performance under extreme conditions.

Applications:

The MMBT4401-7-03-F is an excellent choice for a multitude of applications, including:

  • Load Switches
  • DC-DC Converters
  • Motor Control Circuits
  • Audio Amplifiers
  • Signal Amplification Stages
  • General Purpose Switching

In summary, Diodes Incorporated's MMBT4401-7-03-F is a reliable and efficient NPN transistor that offers designers the flexibility and performance needed for modern electronic designs. Its combination of high current gain, low saturation voltage, and fast switching times, packaged in a small SOT-23 package, make it an attractive option for a wide variety of applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess