EN
  • EN
  • DE

MMBT5401-13-F

Part No MMBT5401-13-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (M - N)
Description Trans Gp Bjt PNP 150V 0.6A 350MW 3-PIN SOT-23 T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541210080
Win Source Part Number 1079416-MMBT5401-13-F
Categories OEM Parts(M-N)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBT5401-13-F CAD Model

Description

The MMBT5401-13-F from Diodes Incorporated is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is housed in a compact SOT-23 surface-mount package, making it ideal for space-constrained applications where efficient use of PCB real estate is crucial.

Key Features

  • Voltage Ratings: The MMBT5401-13-F is capable of withstanding collector-base voltages of up to 150V and collector-emitter voltages of up to 150V, providing a wide operating range for various circuit designs.
  • Current Handling: With a continuous collector current rating of up to 600mA, this transistor can handle significant power for its size, making it suitable for amplification and switching applications.
  • High Gain: It boasts a high current gain (hFE) bandwidth product, ensuring good amplification characteristics for analog signals.
  • Thermal Performance: The device is designed to operate within a junction temperature range of -55°C to +150°C, ensuring reliability and stability across a broad spectrum of environmental conditions.
  • RoHS Compliant: The MMBT5401-13-F is compliant with RoHS standards, which means it is manufactured without the use of hazardous substances, making it environmentally friendly and suitable for use in a variety of markets.

Applications

The versatile nature of the MMBT5401-13-F allows it to be used in a myriad of applications, including but not limited to:

  • Signal Amplification
  • Power Management Circuits
  • Switching Networks
  • Linear Amplification Stages
  • Audio Amplifiers
  • Driver Stages in Hi-Fi Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMBT5401-13-F is no exception. Each unit is rigorously tested to ensure it meets the high standards expected by the industry and provides consistent performance in all specified conditions.

Conclusion

In summary, the MMBT5401-13-F PNP transistor from Diodes Incorporated is a reliable and efficient component suitable for a wide range of electronic applications. Its compact form factor, combined with its high voltage and current ratings, make it an excellent choice for designers looking to optimize their circuit designs without compromising on performance.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0339 $50.0025
3,585+ $0.0279 $100.0215
5,560+ $0.0270 $150.1200
7,665+ $0.0261 $200.0565
9,885+ $0.0253 $250.0905
13,275+ $0.0226 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,058 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess