EN
  • EN
  • DE

MMBZ5231BS

Part No MMBZ5231BS
Manufacturer Diodes Incorporated
Description 200mW SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1225123-MMBZ5231BS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBZ5231BS CAD Model

Description

Product Overview: MMBZ5231BS - Diodes Incorporated

The MMBZ5231BS from Diodes Incorporated is a high-quality, robust Zener diode designed for providing a reliable voltage reference. This component is a part of the MMBZ52xxBS series, which is well-known for its excellent stability and performance characteristics. The MMBZ5231BS is a surface-mount device that comes in a compact SOT-363 package, making it suitable for high-density electronic applications where space is at a premium.

With a nominal Zener voltage of 5.1V, this Zener diode is ideal for a range of voltage regulation tasks in electronic circuits, ensuring that sensitive components receive a constant voltage despite fluctuations in the power supply. This feature is critical for maintaining the performance and longevity of electronic systems.

The MMBZ5231BS is characterized by its low leakage current and tight voltage tolerance, which ensures precise voltage clamping in the event of transient voltage spikes. This makes it an excellent choice for protection circuits in consumer electronics, telecommunications, and industrial equipment.

Constructed with Diodes Incorporated's high-reliability technology, the MMBZ5231BS is able to withstand significant thermal and electrical stresses. It has a power dissipation rating of 300mW, which allows it to handle moderate power levels efficiently. Additionally, the device features a wide operating temperature range, making it suitable for use in environments with varying temperature conditions.

For ease of design and integration into electronic systems, the MMBZ5231BS is compliant with industry-standard specifications and is RoHS compliant, ensuring that it meets current environmental regulations regarding hazardous substances. It is also compatible with standard SMT assembly processes, which simplifies the manufacturing and production of electronic devices.

In summary, the MMBZ5231BS Zener diode from Diodes Incorporated is a reliable and efficient solution for voltage regulation and protection in a wide array of electronic applications. Its compact form factor, stable performance, and compliance with environmental standards make it a smart choice for designers and engineers looking to enhance the safety and durability of their electronic products.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess