EN
  • EN
  • DE

MMBZ5231BT-7-F

Part No MMBZ5231BT-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 150mW SURFACE MOUNT ZENER DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Power - Max 150mW
Impedance (Maximum) (Zzt) 17 Ohm
Current - Reverse Leakage @ Vr 5μA @ 2V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package SOT-523
Manufacturer Package SOT-523
Win Source Part Number 1225124-MMBZ5231BT-7-F
Manufacturer Homepage www.diodes.com
Family Name MMBZ5231BT
Introduction Date March 21, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5231BT-7-F CAD Model

Description

Product Overview: MMBZ5231BT-7-F by Diodes Incorporated

The MMBZ5231BT-7-F is a high-quality voltage regulator Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is specifically crafted to provide a precise voltage reference and excellent stability, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Voltage Range: The MMBZ5231BT-7-F offers a Zener voltage of 5.1V, making it suitable for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 200mW, this component can withstand moderate power levels while maintaining its functionality.
  • Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications. Its compact size does not compromise its performance and reliability.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, providing precise voltage regulation for consistent performance.
  • Temperature Stability: The MMBZ5231BT-7-F is characterized by its excellent stability over a broad temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The MMBZ5231BT-7-F is versatile and can be used in various electronic circuits. Some common applications include:

  • Voltage regulation for sensitive electronics
  • Surge suppression and transient protection
  • Reference voltage in analog circuits
  • Power management in consumer electronics
  • Back-up voltage sources in memory and microcontroller circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMBZ5231BT-7-F is no exception. It is produced with the highest manufacturing standards, ensuring that each component meets stringent quality control criteria. The device is also RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

In conclusion, the MMBZ5231BT-7-F Zener diode from Diodes Incorporated is a reliable and efficient solution for voltage regulation needs. Its combination of a compact form factor, power efficiency, and temperature stability makes it a top choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0654 $57.8790
2,155+ $0.0537 $115.7235
3,335+ $0.0520 $173.4200
4,590+ $0.0504 $231.3360
5,940+ $0.0487 $289.2780
7,940+ $0.0437 $346.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,600 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess