EN
  • EN
  • DE

MMBZ5234B-7

Part No MMBZ5234B-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 350MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 6.2 V 350 mW ±5% Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MMBZ5234B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MMBZ5234BTR-ND, MMBZ5234BDICT, MMBZ5234BTR, MMBZ5234B, MMBZ5234BCT-ND, MMBZ5234BDITR, MMBZ5234BCT, MMBZ5234B7
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885349-MMBZ5234B-7
Ultra Librarian 3D Model Ultra Librarian MMBZ5234B-7 CAD Model

Description

Product Overview: MMBZ5234B-7 Zener Diode

The MMBZ5234B-7 is a high-quality Zener diode from Diodes Incorporated, designed to provide reliable voltage regulation in a wide array of electronic applications. This surface-mount diode is part of the MMBZ52xxB series, which is known for its excellent stability and performance characteristics.

Key Features

  • Voltage Regulation: With a Zener voltage of 6.2V, the MMBZ5234B-7 is ideal for applications requiring a regulated voltage in this range. This makes it suitable for use in power supplies, voltage references, or as a protection device against overvoltage conditions.
  • Power Dissipation: The device is capable of handling a power dissipation of up to 200mW, ensuring it can withstand moderate power levels without compromising its operational integrity.
  • Package: It comes in a compact SOT-23 package, which is favored for its small footprint on printed circuit boards (PCBs), making it suitable for high-density electronic designs.
  • Planar Die Construction: The MMBZ5234B-7 utilizes planar die construction for improved reliability and robust performance against thermal and mechanical stresses.
  • Moisture Sensitivity: It meets the moisture sensitivity level 1 requirements per J-STD-020, ensuring that the device is less susceptible to moisture-related degradation, which is critical for maintaining long-term reliability.

Applications

The versatility of the MMBZ5234B-7 Zener diode makes it an excellent choice for a variety of applications, including:

  • Consumer electronics
  • Telecommunications
  • Computer peripherals
  • Industrial instrumentation
  • Portable battery-powered devices

Quality and Environmental Compliance

Diodes Incorporated is committed to providing environmentally friendly products. The MMBZ5234B-7 is lead-free, halogen-free, and RoHS compliant, reflecting the company's dedication to reducing the environmental impact of their products. Additionally, the device is characterized for operation from -55°C to +150°C, ensuring reliable performance across a broad range of operating temperatures.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0277 $57.7545
5,000+ $0.0231 $115.5000
7,895+ $0.0219 $172.9005
11,115+ $0.0208 $231.1920
13,890+ $0.0208 $288.9120
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess