EN
  • EN
  • DE

MMBZ5237BT-7-F

Part No MMBZ5237BT-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 150mW SURFACE MOUNT ZENER DIODE | DIODE ZENER 8.2V 150MW SOT523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±5%
Maximum Power 150mW
Impedance (Maximum) (Zzt) 8 Ohms
Current - Reverse Leakage at Vr 3μA at 6.5V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-523
Supplier Device Package SOT-523
Family Part Number MMBZ5237B
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225147-MMBZ5237BT-7-F
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBZ5237BT-7-F CAD Model

Description

Product Overview: MMBZ5237BT-7-F by Diodes Incorporated

The MMBZ5237BT-7-F is a high-quality Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This product is part of their extensive range of Zener diodes, known for their reliability and performance. The MMBZ5237BT-7-F offers a Zener voltage of 8.2V, making it suitable for a wide variety of applications in electronics where voltage regulation is required.

Key Features

  • Zener Voltage: The MMBZ5237BT-7-F has a nominal Zener voltage of 8.2V, which is ideal for providing a stable reference voltage in various circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle significant amounts of power, making it suitable for higher power applications.
  • Package: Housed in a small SOT-23 package, the MMBZ5237BT-7-F is designed for optimal space-saving on PCBs, which is essential for modern compact electronic devices.
  • High Surge Capability: It is capable of withstanding surge currents, ensuring protection against transient voltage spikes and enhances the overall durability of the component.

Applications

The MMBZ5237BT-7-F is versatile and can be used in a variety of electronic applications. Some common uses include:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Reference voltage sources in analog-to-digital converters
  • Overvoltage and transient voltage protection in sensitive electronics

Quality and Reliability

Diodes Incorporated ensures that the MMBZ5237BT-7-F meets the highest quality and reliability standards. The device is characterized for operation from -55°C to +150°C, which means it can perform in a wide range of environmental conditions. Additionally, it is compliant with RoHS and Green standards, making it an environmentally friendly choice for electronic manufacturers looking to create sustainable products.

Conclusion

With its precise voltage regulation, compact design, and robust performance, the MMBZ5237BT-7-F Zener diode from Diodes Incorporated is an excellent choice for designers and engineers who require a reliable voltage reference or protective element in their circuits. Its compliance with industry standards for quality and environmental impact further enhances its appeal in the market.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0654 $57.8790
2,155+ $0.0537 $115.7235
3,335+ $0.0520 $173.4200
4,590+ $0.0504 $231.3360
5,940+ $0.0487 $289.2780
7,940+ $0.0437 $346.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess