EN
  • EN
  • DE

PI2DDR3212ZLEX

Part No PI2DDR3212ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH 2:1 DDR3 14BIT 52TQFN / Memory Switch IC 14 Channel 52-TQFN (3.5x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Applications Memory
Number of Channels 14
On-State Resistance (Max) 8Ohm (Typ)
Voltage - Supply, Single (V+) 1.5V, 1.8V
-3db Bandwidth 2.7GHz
Features DDR3
Mounting SMD (SMT)
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-TQFN (3.5x9)
Base Product Number PI2DDR3212
Standard Package 3,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261802-PI2DDR3212ZLEX
Ultra Librarian 3D Model Ultra Librarian PI2DDR3212ZLEX CAD Model

Description

The PI2DDR3212ZLEX is a cutting-edge, high-performance interface chip designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically tailored for applications requiring high-speed signal conditioning in a compact form factor.

Key Features

  • High-Speed Performance: The PI2DDR3212ZLEX is engineered to handle high-speed differential signals with excellent signal integrity, making it ideal for DDR3/DDR4 memory interface applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power dissipation, which is crucial for thermal management in densely packed systems.
  • Improved Signal Quality: The chip includes advanced signal conditioning features that enhance signal quality by reducing jitter and electromagnetic interference (EMI), thus ensuring reliable data transmission even in noisy environments.
  • Compact Packaging: Housed in a small ZLEX package, the PI2DDR3212ZLEX saves valuable board space, making it a perfect fit for space-constrained applications.
  • Easy Integration: With its industry-standard footprint and pin configuration, the PI2DDR3212ZLEX can be easily integrated into existing designs without the need for significant layout changes.

Applications

The PI2DDR3212ZLEX is versatile enough to be used in a variety of applications, including:

  • Desktop and Laptop Computers
  • Server Memory Modules
  • High-Performance Computing Systems
  • Networking and Telecommunications Equipment
  • Data Storage Devices

With its robust design and advanced features, the PI2DDR3212ZLEX from Diodes Incorporated represents a reliable solution for designers looking to enhance the performance of their high-speed digital systems. Its combination of speed, power efficiency, and compact size makes it a valuable component in any modern electronic device requiring high-speed data processing and memory interfacing.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3657 $61.4565
105+ $1.1206 $117.6630
160+ $1.0856 $173.6960
220+ $1.0506 $231.1320
285+ $1.0156 $289.4460
385+ $0.9105 $350.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,997 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess