EN
  • EN
  • DE

MMDT2907A-7-F

Part No MMDT2907A-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 60V 0.6A SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 200mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 023908-MMDT2907A-7-F
Ultra Librarian 3D Model Ultra Librarian MMDT2907A-7-F CAD Model

Description

Diodes Incorporated MMDT2907A-7-F PNP Transistor

The MMDT2907A-7-F from Diodes Incorporated is a high-quality PNP transistor that is designed to meet the needs of a wide range of electronic applications. This bipolar junction transistor is known for its efficiency and reliability, making it a preferred choice for professionals in the industry.

Key Features:

  • Type: PNP - This transistor is a PNP type, meaning the majority charge carriers are holes. It is suitable for use in positive ground configurations and is often used in signal amplification and switching applications.
  • Configuration: Dual - The MMDT2907A-7-F features a dual configuration, providing two independent PNP transistors in a single package. This compact design allows for high-density mounting and saves space on the PCB.
  • Package: SOT-363 - The device comes in a small outline transistor (SOT-363) package, which is ideal for surface-mount technology (SMT). This package is known for its small footprint and low profile, making it suitable for modern, compact electronic assemblies.
  • Collector-Emitter Voltage (Vceo): 60V - This transistor can handle a collector-emitter voltage up to 60 volts, providing a good range of operation for various circuit designs.
  • Collector Current (Ic): 600mA - With a collector current rating of 600mA, the MMDT2907A-7-F is capable of driving moderate loads, which is sufficient for a variety of applications such as power management and signal modulation.
  • Power Dissipation (Pd): 200mW - The power dissipation rating of 200mW indicates the amount of power the transistor can handle before exceeding its maximum operating temperature, ensuring stable performance under typical usage conditions.

The MMDT2907A-7-F is manufactured with Diodes Incorporated's stringent quality control processes, ensuring high reliability and consistent performance. Its versatility makes it suitable for a broad array of applications, including but not limited to amplifiers, switches, and power regulation circuits in consumer electronics, automotive, and industrial systems.

Whether you're designing a complex circuit or simply in need of a general-purpose PNP transistor, the MMDT2907A-7-F is an excellent choice to consider for its performance, integration ease, and space-saving design.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0578 $50.2860
1,850+ $0.0542 $100.2700
2,865+ $0.0524 $150.1260
4,110+ $0.0487 $200.1570
5,335+ $0.0469 $250.2115
6,670+ $0.0450 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,300 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess