EN
  • EN
  • DE

MMSZ5223B-13-01-F

Part No MMSZ5223B-13-01-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959940-MMSZ5223B-13-01-F
Categories OEM Parts(M-N)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMSZ5223B-13-01-F CAD Model

Description

Diodes Incorporated MMSZ5223B-13-01-F Zener Diode

The MMSZ5223B-13-01-F from Diodes Incorporated is a highly reliable and robust Zener diode, designed for applications requiring voltage regulation and voltage reference. This surface-mount component is part of Diodes Incorporated's extensive Zener diode product line, known for their high quality and performance in various electronic circuits.

Key Features and Benefits:

  • Voltage Regulation: With a nominal Zener voltage of 2.7V, the MMSZ5223B-13-01-F provides precise voltage regulation, making it an ideal choice for stabilizing voltage in sensitive circuits.
  • Power Dissipation: Capable of dissipating up to 500mW of power, this Zener diode can handle significant power levels, which is essential for maintaining stability in power regulation applications.
  • High Surge Capability: The device is designed to withstand surge currents, ensuring protection against voltage spikes and enhancing the overall reliability of the circuit.
  • Compact Package: Housed in a small SOD-123 package, the MMSZ5223B-13-01-F is suitable for high-density circuit designs where space is at a premium.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, this Zener diode is suitable for use in a variety of environmental conditions, ensuring consistent performance.
  • Lead-Free and RoHS Compliant: The MMSZ5223B-13-01-F meets environmental regulations by being completely lead-free and RoHS compliant, making it an environmentally friendly choice for electronic designs.

Applications:

The versatility of the MMSZ5223B-13-01-F Zener diode makes it suitable for a wide range of applications, including:

  • Consumer electronics
  • Power management systems
  • Automotive electronics
  • Industrial control circuits
  • Telecommunication devices
  • Portable and battery-powered equipment

Whether you are designing a voltage regulator circuit, creating a reference voltage for an analog-to-digital converter, or protecting sensitive electronics from overvoltage conditions, the MMSZ5223B-13-01-F from Diodes Incorporated offers a reliable and efficient solution.

With its combination of features, the MMSZ5223B-13-01-F Zener diode is an essential component for engineers and designers looking to enhance the stability and reliability of their electronic products.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,714 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess