EN
  • EN
  • DE

MMSZ5232B-7

Part No MMSZ5232B-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 500MW SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 11 Ohms
Current - Reverse Leakage at Vr 5μA at 3V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ5232B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 732762-MMSZ5232B-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5232B-7 CAD Model

Description

Product Overview: MMSZ5232B-7 Zener Diode

The MMSZ5232B-7 is a high-quality Zener diode from Diodes Incorporated, designed to provide precise voltage regulation. This surface-mount device is part of a popular series of Zener diodes that are widely used in a variety of electronic applications due to their reliability and efficiency. The MMSZ5232B-7 offers a nominal Zener voltage of 5.6V, making it suitable for a range of voltage stabilization tasks.

Key Features

  • Standard Zener Breakdown Voltage Range: The device has a standard Zener breakdown voltage range of 5.6V, which ensures a stable and regulated voltage supply.
  • High Efficiency and Reliability: Designed with Diodes Incorporated's commitment to quality, the MMSZ5232B-7 is built for high efficiency and reliability in demanding applications.
  • Surface Mount Package: The SOD-123 flat lead package allows for efficient assembly in high-density PCB designs, making it ideal for compact electronic systems.
  • Power Dissipation: With a power dissipation of 500mW, the diode can handle moderate power levels, suitable for a wide range of electronic circuits.
  • Low Leakage Current: The low leakage current of the device ensures minimal power loss and enhances overall circuit efficiency.
  • RoHS Compliant: The MMSZ5232B-7 meets RoHS standards, ensuring the use of environmentally safe materials in its construction.

Applications

The MMSZ5232B-7 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Voltage reference in analog circuits
  • Overvoltage protection in sensitive electronics
  • Consumer electronics such as TVs, radios, and computers
  • Industrial and commercial systems requiring voltage stabilization

With its robust construction and precise voltage regulation capabilities, the MMSZ5232B-7 from Diodes Incorporated is an excellent choice for designers looking for a reliable Zener diode for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,285+ $0.0219 $50.0415
4,880+ $0.0205 $100.0400
7,580+ $0.0198 $150.0840
10,870+ $0.0184 $200.0080
14,125+ $0.0177 $250.0125
17,650+ $0.0170 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 2285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess