EN
  • EN
  • DE

MSB25MH-13

Part No MSB25MH-13
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 1KV 2.5A 4MSBL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 17 Weeks
Features Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-MSBL
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 4-SMD, Flat Leads
Case / Package 4-MSBL
Family Name MSB25
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885942-MSB25MH-13
Ultra Librarian 3D Model Ultra Librarian MSB25MH-13 CAD Model

Description

The MSB25MH-13 from Diodes Incorporated is a robust and efficient surface-mount Schottky Barrier Rectifier designed to meet the needs of a wide range of electronic applications. This component is part of Diodes Incorporated's extensive lineup of semiconductor products, known for their reliability and performance.

Key Features

  • High Current Capacity: With a forward continuous current of 2.5A, the MSB25MH-13 is capable of handling significant current, making it suitable for high-density circuit designs.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Surge Capability: Its peak surge forward current of 80A ensures that the device can handle surge currents without failure, providing reliability in applications subject to transient conditions.
  • Power Dissipation: With a power dissipation of 1.25W, the MSB25MH-13 can withstand moderate levels of power without overheating, contributing to the longevity of the system.

Applications

The MSB25MH-13 is ideal for use in a variety of applications where efficiency and space-saving are crucial. It is commonly employed in:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • LED Lighting
  • Battery Charging Circuits
  • Reverse Voltage Protection Circuits

Product Specifications

Parameter Value
Package/Case DO-214AA (SMB)
Maximum Repetitive Reverse Voltage 100V
Forward Continuous Current 2.5A
Peak Surge Forward Current 80A
Power Dissipation 1.25W
Operating Temperature Range -55°C to +150°C

Quality and Environmental Compliance

The MSB25MH-13 is RoHS compliant and lead-free, reflecting Diodes Incorporated's commitment to environmental sustainability. It is manufactured in facilities certified to ISO 9001:2015 quality management standards, ensuring high-quality production and reliability.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to $0.0578
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
ShenZhen SlkorMicro Semicon Co. Ltd
35A 1V@400mA 800mA 600V MBS
Lowest to $0.0157
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1.1V@800mA 800mA 800V MBS
Lowest to $0.0206
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 800V 35A D-63
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1KV 25A D-63
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2726 $50.4310
450+ $0.2237 $100.6650
695+ $0.2167 $150.6065
955+ $0.2097 $200.2635
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,005 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess