EN
  • EN
  • DE

LPC1114FHN33/301,5

Part No LPC1114FHN33/301,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 33HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HVQFN (7x7)
Win Source Part Number 143377-LPC1114FHN33/301,5
Ultra Librarian 3D Model Ultra Librarian LPC1114FHN33/301,5 CAD Model

Description

The NXP LPC1114FHN33/301,5 is a highly capable microcontroller that is part of the LPC1100 family, which is known for its low power consumption and high performance. This particular microcontroller is ideal for a wide range of applications, including industrial control, consumer electronics, and automation systems.

At the heart of the LPC1114FHN33/301,5 is a powerful ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz. This processor provides the computational power necessary for handling complex tasks and algorithms. The microcontroller also features 32 KB of on-chip flash memory and 8 KB of SRAM, providing sufficient space for storing code and data.

The device comes in a compact 33-pin HVQFN package, which makes it suitable for space-constrained applications. It also boasts a wide range of peripherals, including up to 28 General Purpose I/O (GPIO) pins, an 8-channel 10-bit Analog-to-Digital Converter (ADC), and multiple serial communication interfaces such as I2C, SPI, and UART, which allow for easy integration into various systems and facilitate communication with other devices.

One of the key features of the LPC1114FHN33/301,5 is its power efficiency. It supports multiple power-down modes, which enable significant power savings, making it an excellent choice for battery-operated devices. The microcontroller also includes an integrated oscillator, watchdog timer, and a unique serial number for identification purposes.

Developers will appreciate the comprehensive support and tools provided by NXP, including software libraries, development boards, and a robust development environment. This ensures a smooth development process from prototyping to production. Additionally, the LPC1114FHN33/301,5 is supported by a range of third-party development tools and software, further extending its versatility and ease of use.

In summary, the NXP LPC1114FHN33/301,5 is a versatile, efficient, and powerful microcontroller that is well-suited for a multitude of applications. Its combination of a high-performance core, extensive memory, and a rich set of peripherals, all packed into a small footprint, make it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0943 $53.2259
30+ $3.3594 $100.7820
47+ $3.2544 $152.9568
64+ $3.1495 $201.5680
83+ $3.0445 $252.6935
110+ $2.7295 $300.2450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess