Product Overview: ADP3301A3.2 Voltage Regulator
The ADP3301A3.2 from Analog Devices Inc. is a highly efficient, low-dropout linear voltage regulator that maintains a steady 3.2V output even under varying input voltages and load conditions. This component is designed to meet the rigorous demands of modern electronic devices that require a stable power supply for optimal performance.
Key Features
- High Accuracy: The ADP3301A3.2 offers an impressive output voltage accuracy of ±1.0%, ensuring reliable performance for sensitive applications.
- Low Dropout Voltage: With a dropout voltage of just 180mV (typical) at 100mA, this regulator operates efficiently even when the input voltage is close to the output voltage, making it ideal for battery-powered devices.
- Load Regulation: It exhibits excellent load regulation characteristics, maintaining a stable output as the load varies.
- Low Quiescent Current: The ADP3301A3.2 has a low quiescent current of 90µA (typical), which helps to conserve battery life in portable applications.
- Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it against damage from overheating.
- Current Limiting Feature: In the event of an output short circuit or overload condition, the current limiting feature prevents excessive current from flowing through the regulator.
Applications
The ADP3301A3.2 is versatile and can be used in a variety of applications, including:
- Battery-powered devices
- Portable and handheld equipment
- Microprocessor power supplies
- Linear power regulators for DC-DC converters
- Reference voltage sources
Package and Availability
The ADP3301A3.2 is available in multiple package options to suit different design requirements. Its compact size and low profile make it suitable for space-constrained applications. Analog Devices Inc. ensures availability and support for this product, making it a reliable choice for both new designs and existing systems requiring a stable and efficient power supply solution.
With its combination of high accuracy, low dropout voltage, and robust protection features, the ADP3301A3.2 voltage regulator stands as a top-tier power management solution for designers looking to enhance the efficiency and reliability of their electronic systems.