EN
  • EN
  • DE

NX7021B0155.520000

Part No NX7021B0155.520000
Manufacturer Diodes Incorporated
Catalog Oscillators
Description OSCILLATOR XO SEAM7050 / 155.52 MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ NX
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 155.52 MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 80mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.061" (1.55mm)
Current - Supply (Disable) (Max) 40mA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Names 31-NX7021B0155.520000TR
Standard Package 500
Win Source Part Number 1209298-NX7021B0155.520000
Ultra Librarian 3D Model Ultra Librarian NX7021B0155.520000 CAD Model

Description

Diodes Incorporated presents the NX7021B0155.520000, a cutting-edge solution designed to cater to the demanding needs of modern electronic applications. This product is a testament to Diodes Incorporated's commitment to providing high-quality components that enhance performance and reliability in a wide range of devices.

Key Features

  • High Precision: The NX7021B0155.520000 is engineered for precise performance, ensuring stable operation in critical applications.
  • Durable Construction: Manufactured with robust materials, this product offers excellent longevity and resistance to environmental factors.
  • Energy Efficient: With its energy-saving design, it reduces power consumption, making it ideal for eco-friendly devices and systems.
  • Compact Size: The small footprint of the NX7021B0155.520000 allows for integration into space-constrained applications without compromising functionality.

Applications

The versatility of the NX7021B0155.520000 makes it suitable for a diverse array of applications, including but not limited to:

  • Telecommunication systems
  • Automotive electronics
  • Consumer electronic devices
  • Industrial control units
  • High-performance computing

Technical Specifications

The NX7021B0155.520000 boasts the following technical specifications:

Parameter Value
Package Type SMT (Surface-Mount Technology)
Operating Temperature Range Specified for various conditions
Power Rating Optimized for efficiency
Compliance Meets industry standards

Quality and Reliability

Diodes Incorporated ensures that the NX7021B0155.520000 meets rigorous quality and reliability standards. Each component undergoes extensive testing to guarantee performance that customers can trust for their critical applications.

Ordering Information

For purchasing information or to request a sample of the NX7021B0155.520000, please contact Diodes Incorporated or an authorized distributor. Ensure to reference the full product code for accurate ordering and to facilitate prompt delivery.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess