EN
  • EN
  • DE

NFA41R00C471T1M51

Part No NFA41R00C471T1M51
Manufacturer Murata Electronics North America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082039-NFA41R00C471T1M51
Categories OEM Parts(M-N)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NFA41R00C471T1M51 CAD Model

Description

The NFA41R00C471T1M51 is a common mode choke manufactured by Murata Electronics North America. It is designed to suppress common mode noise in various electronic circuits, ensuring signal integrity and reducing electromagnetic interference (EMI).

Applications:

  • USB lines
  • HDMI lines
  • Ethernet lines
  • LVDS (Low Voltage Differential Signaling)
  • CAN bus systems

Features:

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • Surface Mount Device (SMD)
  • RoHS compliant
  • Excellent noise suppression characteristics

Benefits:

  • Reduces electromagnetic interference (EMI)
  • Improves signal integrity
  • Enhances performance of electronic devices
  • Easy integration into automated assembly processes
  • Environmentally friendly due to RoHS compliance
  • Space-saving design for compact applications

This common mode choke effectively filters out unwanted noise that appears equally on multiple signal lines with respect to ground, while allowing the desired differential signals to pass through with minimal attenuation. Its compact size makes it suitable for use in densely populated circuit boards. Murata is a recognized leader in electronic components, and the NFA41R00C471T1M51 upholds their reputation for quality and reliability. This component helps in improving the overall system performance and compliance with electromagnetic compatibility (EMC) standards.

Specifications (Typical):

  • Inductance: Typically 470nH (check datasheet for exact value)
  • Rated Current: Refer to datasheet for specific value.
  • DC Resistance: Refer to datasheet for specific value.
  • Operating Temperature Range: Refer to datasheet for specific value.
  • Package: 1608 (0603 Metric)

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess