EN
  • EN
  • DE

PAM2401YPADJ

Part No PAM2401YPADJ
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1A UDFN3030-12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 12-UFDFN Exposed Pad
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-UFDFN Exposed Pad
Case / Package U-DFN3030-12
Family Name PAM2401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PAM2401YPADJDICT, PAM2401YPADJDIDKR, PAM2401YPADJDITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929998-PAM2401YPADJ
Ultra Librarian 3D Model Ultra Librarian PAM2401YPADJ CAD Model

Description

Introducing the PAM2401YPADJ - A High-Efficiency Step-Up DC/DC Converter

The PAM2401YPADJ, crafted by Diodes Incorporated, is a state-of-the-art step-up DC/DC converter designed to meet the demands of modern portable devices. This compact, yet powerful component is an ideal solution for a wide range of applications, including but not limited to personal electronics, battery-powered devices, and any system that requires a stable and efficient voltage boost.

Key Features:

  • Adjustable Output Voltage: The PAM2401YPADJ allows for an adjustable output voltage that can be set from 5V up to 12V via an external resistor divider, catering to the needs of various circuit designs and ensuring versatility across different applications.
  • High Efficiency: This device boasts a high efficiency of up to 94%, minimizing energy loss during the voltage conversion process and extending battery life in portable applications.
  • Maximum Output Current: It delivers an impressive 1A of continuous output current at a 5V output voltage, which is sufficient for a wide array of electronic devices.
  • Low Quiescent Current: The PAM2401YPADJ features a low quiescent current, which is critical for battery-powered applications where power conservation is paramount.
  • Integrated Over-Temperature and Over-Current Protection: Safety is a priority with built-in over-temperature and over-current protection, ensuring the longevity and reliability of both the converter and the device it powers.

Applications:

The versatility of the PAM2401YPADJ makes it suitable for a variety of applications, including:

  • Portable Media Players
  • GPS and Navigation Devices
  • Wireless Headsets and Speakers
  • Handheld Gaming Consoles
  • Backup Power Supplies

Technical Specifications:

The PAM2401YPADJ operates within a voltage range of 2.5V to 6V, making it compatible with multiple battery chemistries and configurations. Its small form factor is housed in a compact TSOT-25 package, which is ideal for space-constrained applications.

In summary, the PAM2401YPADJ from Diodes Incorporated represents a superior choice for designers looking to incorporate a reliable, high-performance step-up DC/DC converter into their next project. Its blend of efficiency, adjustable output, and protective features make it a powerful addition to any power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5842 $52.5780
210+ $0.4794 $100.6740
325+ $0.4644 $150.9300
450+ $0.4494 $202.2300
580+ $0.4344 $251.9520
775+ $0.3895 $301.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162,812 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess