EN
  • EN
  • DE

PDS835L-7

Part No PDS835L-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY RECTIFIER PDI5 / 8A LOW VF SCHOTTKY BARRIER RECTIFIER POWERDI®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 35V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) at If 510mV at 8A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1.4mA at 35V
Mounting Style SMD
Manufacturer Package PowerDI 5
Supplier Device Package PowerDI 5
Operating Temperature - Junction -65°C ~ 125°C
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805342-PDS835L-7
Ultra Librarian 3D Model Ultra Librarian PDS835L-7 CAD Model

Description

Introducing the PDS835L-7 Power Rectifier from Diodes Incorporated

The PDS835L-7 is a high-performance power rectifier designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is engineered to meet the rigorous demands of commercial and industrial electronic devices.

The PDS835L-7 is part of the PDS8 series, which is renowned for its exceptional efficiency and reliability. It is a surface-mount device encapsulated in a robust PowerDI®5 package, ensuring a compact footprint while providing excellent thermal performance. This makes it an ideal choice for space-constrained applications.

Key Features of the PDS835L-7

  • High Current Capability: This rectifier can handle a maximum average forward rectified current of 8.0A, making it suitable for high-power applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, the PDS835L-7 ensures high efficiency, which is critical for energy-sensitive designs.
  • PowerDI®5 Package: The PowerDI®5 package offers a low profile and a small footprint, making it ideal for PCBs where space is at a premium.
  • High Surge Capability: It can withstand high surge currents, which is essential for applications prone to sudden surges, ensuring the reliability and longevity of the device.
  • RoHS Compliant: The PDS835L-7 complies with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The PDS835L-7 is designed to be versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • Switching Power Supplies
  • Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Applications

Diodes Incorporated's PDS835L-7 is a testament to the company's commitment to providing high-quality components that enhance the efficiency and reliability of electronic systems. Whether you're designing power supplies, automotive electronics, or any other power-sensitive devices, the PDS835L-7 offers the performance and durability you need to ensure your product's success.

For detailed specifications, application notes, and additional resources, visit Diodes Incorporated's official website or contact their customer support for assistance in integrating the PDS835L-7 into your designs.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess