EN
  • EN
  • DE

PFL60BQ16TA

Part No PFL60BQ16TA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 273462-PFL60BQ16TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFL60BQ16TA CAD Model

Description

Diodes Incorporated presents the PFL60BQ16TA, a robust and efficient Schottky rectifier designed to meet the demanding requirements of modern electronic applications. This component is engineered to offer a combination of low forward voltage drop and high current capability, making it an ideal choice for power supply designs and other power conversion systems.

Key Features

  • High Current Rating: The PFL60BQ16TA is capable of conducting up to 6A of continuous forward current, ensuring reliable performance in high-power applications.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.55V, this Schottky rectifier minimizes power loss and improves efficiency, which is critical for energy-sensitive designs.
  • High Surge Capability: Its peak surge current rating ensures the device can handle high transient currents, providing robust protection against voltage spikes and surges.
  • Wide Operating Temperature Range: The device is operational over a temperature range of -55°C to +150°C, accommodating a broad spectrum of environmental conditions.
  • Surface Mount Package: The PFL60BQ16TA comes in a PowerDI5 package, optimized for compact surface mount applications and easy integration into various circuit designs.

Applications

The PFL60BQ16TA is suitable for a wide array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power inverters
  • Power management systems
  • Automotive applications
  • Portable devices and battery-powered equipment

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability. The PFL60BQ16TA is produced in facilities that are certified to ISO 9001:2015, ensuring consistent and reliable performance. Furthermore, the device complies with RoHS and Green standards, reflecting Diodes Incorporated's dedication to environmental responsibility.

Ordering Information

To order or request samples of the PFL60BQ16TA, please visit the Diodes Incorporated website or contact your local authorized distributor. Diodes Incorporated provides comprehensive technical support and documentation to assist with your design and integration needs.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess