EN
  • EN
  • DE

PI3B3253W

Part No PI3B3253W
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS SWITCH 3V SO-16
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Win Source Part Number 347878-PI3B3253W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3B3253W CAD Model

Description

Diodes Incorporated PI3B3253W - Logic Interface IC

The PI3B3253W is a high-performance, 3.3V, 2-bit bus switch IC from Diodes Incorporated, designed to provide superior switching performance for high-speed data transfer systems. This device is part of the PI3B series, which is known for its low on-resistance and low capacitance, making it ideal for applications requiring minimal signal distortion and power dissipation.

Featuring a wide bandwidth that exceeds 500MHz, the PI3B3253W is optimized for switching performance, ensuring signal integrity is maintained even at high frequencies. This makes it suitable for a variety of applications, including computing, networking, telecommunications, and high-speed data acquisition systems.

The IC comes in a space-saving 16-pin TSSOP package, which is beneficial for designs where board space is at a premium. Its 5Ω bidirectional switches can be controlled by TTL or CMOS levels, providing flexibility in interfacing with different logic families. Additionally, the device supports hot insertion and removal, preventing glitches on the data line during power-up or power-down scenarios.

Key features of the PI3B3253W include:

  • Low on-resistance (5Ω typical) for efficient signal switching
  • High bandwidth (>500MHz) to support high-speed data lines
  • Compatible with 3.3V supply voltage, with a broad operating range
  • 5V tolerant control inputs for interfacing with higher voltage logic signals
  • Low quiescent current to minimize power consumption when not switching
  • ESD protection exceeds 2000V Human Body Model (HBM)

The PI3B3253W is engineered for robustness and reliability, featuring built-in ESD protection that exceeds the 2000V HBM, safeguarding the device from electrostatic discharges during handling and operation. This high level of protection is essential for maintaining the longevity and performance of the IC in sensitive applications.

Overall, the PI3B3253W from Diodes Incorporated represents a highly effective solution for designers looking to optimize their high-speed signal routing with minimal signal distortion and power loss. Its combination of performance, packaging, and protection features makes it an excellent choice for a wide range of logic interface applications.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess