EN
  • EN
  • DE

PI3C3384Q

Part No PI3C3384Q
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number PI3C3384
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654706-PI3C3384Q
Ultra Librarian 3D Model Ultra Librarian PI3C3384Q CAD Model

Description

Diodes Incorporated PI3C3384Q: High-Performance Logic Switch

The PI3C3384Q is a high-quality, 10-bit, 2-port bus switch manufactured by Diodes Incorporated, a leading supplier in the semiconductor market. This product is designed to deliver high-performance switching capabilities, making it an ideal choice for applications that require fast and efficient data transfer and signal routing. The PI3C3384Q is part of the PI3C series, which is known for its low on-resistance and low capacitance, ensuring minimal signal distortion and propagation delay.

With its broad operating voltage range of 2.3V to 3.6V, the PI3C3384Q is versatile and can be integrated into various systems with different power requirements. This feature makes the switch suitable for mixed-voltage applications and ensures compatibility with both 3.3V and 2.5V logic levels. The device offers a near-zero propagation delay thanks to its low on-resistance, which typically stands at 5 ohms, thereby providing high-speed operations that are crucial for modern digital systems.

The PI3C3384Q comes in a space-saving 24-pin QSOP package, addressing the needs of compact designs where board space is at a premium. This small form factor does not compromise its performance or functionality, as the switch maintains its high-speed data transfer capabilities and robustness. The device also features a 5V tolerant I/O, which allows for a more flexible interfacing with devices operating at different voltage levels, further enhancing its application scope.

For designers concerned with power consumption, the PI3C3384Q includes a power-down feature that significantly reduces power usage when the switch is not active. This is particularly beneficial for battery-powered devices where power efficiency is critical. Additionally, the bus switch provides high off-isolation and low crosstalk, which is essential for maintaining signal integrity in dense electronic systems.

In summary, the PI3C3384Q from Diodes Incorporated is an exceptional choice for engineers looking for a reliable and high-performance logic switch. Its features cater to a wide range of applications, from mobile devices to high-speed data communication systems, making it a versatile component in any electronic designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess