EN
  • EN
  • DE

PI3EQX5801ZDEX

Part No PI3EQX5801ZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 1CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output CML
Data Rate (Max) 5Gbps
Number of Channels 1
Delay Time 1.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.5V, 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TQFN (4x4)
Win Source Part Number 042127-PI3EQX5801ZDEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3,500
Ultra Librarian 3D Model Ultra Librarian PI3EQX5801ZDEX CAD Model

Description

Introducing the PI3EQX5801ZDEX from Diodes Incorporated

The PI3EQX5801ZDEX is a high-performance, PCIe 3.0 Signal ReDriver from Diodes Incorporated designed to enhance signal integrity and extend the reach of high-speed interconnects in computing, storage, and networking applications. This advanced ReDriver is specifically engineered for applications that require improved signal quality across long PCB traces or cables, ensuring reliable data transmission at speeds up to 8.0 Gbps.

Key Features

  • PCI Express 3.0 Support: The device is fully compliant with PCIe 3.0 specifications, making it ideal for applications that demand high data throughput.
  • Signal Conditioning: With built-in signal conditioning features, the PI3EQX5801ZDEX helps to compensate for signal loss and reduces jitter, thus enhancing overall signal integrity.
  • Programmable Equalization: The ReDriver offers programmable equalization levels that can be adjusted to optimize performance for specific channel conditions.
  • Adjustable Output Swing: Users can adjust the output voltage swing to match the requirements of the connected device, ensuring compatibility and flexibility.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3EQX5801ZDEX operates with low power consumption, making it suitable for energy-conscious applications.
  • Easy Integration: The compact form factor and minimal external component requirements facilitate easy integration into existing designs without significant redesign.

Applications

The versatility of the PI3EQX5801ZDEX makes it an excellent choice for a wide range of applications, including:

  • Data center and enterprise storage systems
  • High-performance workstations and servers
  • Networking equipment such as switches and routers
  • Consumer electronics requiring high-speed data transfer

Conclusion

Diodes Incorporated's PI3EQX5801ZDEX is a robust solution for overcoming signal integrity challenges in high-speed data environments. Its PCIe 3.0 compliance, programmability, and low power operation make it a top choice for designers looking to enhance connectivity and performance in their digital systems. Whether for data centers, networking, or consumer electronics, the PI3EQX5801ZDEX offers a reliable and efficient way to maintain signal quality across extended distances.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1318 $61.5816
28+ $4.2107 $117.8996
43+ $4.0792 $175.4056
59+ $3.9475 $232.9025
76+ $3.8159 $290.0084
102+ $3.4211 $348.9522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess