EN
  • EN
  • DE

PI3LVD400ZFEX

Part No PI3LVD400ZFEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH DUAL LVDS 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage - Operating 3.3V
Mounting SMD (SMT)
Case / Package 56-TQFN-EP (5x11)
Win Source Part Number 045776-PI3LVD400ZFEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3LVD400ZFEX CAD Model

Description

Diodes Incorporated PI3LVD400ZFEX Overview

The PI3LVD400ZFEX is a high-performance, low-power quad differential line receiver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is engineered to support high-speed data transmission systems, making it an ideal choice for a variety of demanding applications that require reliable signal integrity.

Key Features

  • High Data Rates: The PI3LVD400ZFEX is capable of supporting data rates up to 800 Mbps, providing the bandwidth necessary for high-speed communication protocols.
  • Low Power Consumption: With an emphasis on energy efficiency, this line receiver operates with minimal power dissipation, which is critical for battery-powered devices and energy-sensitive applications.
  • Differential Signaling: Utilizing differential signaling technology, the PI3LVD400ZFEX offers improved noise immunity and reduced electromagnetic interference (EMI), which is essential for maintaining signal integrity in noisy environments.
  • Wide Operating Temperature Range: Designed to perform reliably in diverse conditions, this device operates over an extended temperature range, making it suitable for industrial and automotive applications.

Applications

Due to its robust feature set, the PI3LVD400ZFEX is well-suited for a wide array of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Industrial control and automation systems
  • Automotive infotainment and driver assistance systems

Product Specifications

The PI3LVD400ZFEX is offered in a compact package, and its specifications are designed to meet the stringent requirements of high-speed data environments. It features a low-voltage differential signaling (LVDS) interface, which is known for its high-speed and low-voltage operation. The device also includes fail-safe circuitry to ensure a logic-high output when inputs are undriven, providing additional reliability in open-circuit conditions.

For designers and engineers looking for a high-quality line receiver that can deliver both performance and reliability, the PI3LVD400ZFEX from Diodes Incorporated represents a compelling solution. Its combination of speed, efficiency, and robustness makes it a versatile component in any high-speed data communication design.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,134 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess