EN
  • EN
  • DE

PI3PCIE3415AZHEX

Part No PI3PCIE3415AZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 42TQFN / PCIe Interface 42-TQFN (9x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series PCI Express® (PCIe)
Package Tape & Reel
Product Status Active
Applications PCIe
Voltage - Supply 3V ~ 3.6V
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Mounting Type Surface Mount
Base Product Number PI3PCIE3415
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930438-PI3PCIE3415AZHEX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3415AZHEX CAD Model

Description

Introducing the PI3PCIE3415AZHEX from Diodes Incorporated

The PI3PCIE3415AZHEX is a high-performance, PCIe 3.0 packet switch that offers an efficient solution for expanding PCI Express connectivity. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets, this product stands out for its reliability and functionality.

With the ability to support up to 8 GT/s per lane, the PI3PCIE3415AZHEX helps facilitate fast and efficient data transfer rates. It is designed to enhance system performance by increasing the number of PCIe ports, which is particularly beneficial in applications that require additional expansion capabilities, such as server, workstation, desktop, and mobile platforms.

The PI3PCIE3415AZHEX features a 4-lane, 4-port switch that is fully compliant with the PCI Express Base Specification, Revision 3.0. This compliance ensures that the product is interoperable with other PCIe devices and is future-proof for upcoming technological advancements. The switch is also backward compatible with PCIe 2.0 and 1.1, which provides versatility and ease of integration into existing systems.

One of the key advantages of the PI3PCIE3415AZHEX is its low power consumption, which is critical for energy-sensitive applications. Additionally, the product comes in a 19x19mm 324-ball HSBGA (Heat Sink Ball Grid Array) package, which is designed for optimal heat dissipation and space-saving on the PCB.

For developers and system integrators, the PI3PCIE3415AZHEX is an excellent choice due to its advanced features such as hot-plug support, end-to-end CRC protection, and advanced error reporting. These features contribute to system stability and data integrity, making the product a reliable component for mission-critical systems.

Overall, the PI3PCIE3415AZHEX from Diodes Incorporated represents a balance of performance, power efficiency, and reliability, making it a smart choice for expanding PCI Express capabilities in a wide range of computer and embedded systems.

You May Also Be Interested in

VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6797 $50.3910
75+ $1.3782 $103.3650
115+ $1.3351 $153.5365
155+ $1.2921 $200.2755
205+ $1.2490 $256.0450
270+ $1.1198 $302.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess