EN
  • EN
  • DE

PI3PCIE3422ZHEX

Part No PI3PCIE3422ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 8 X SPST 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PCI Express® Switch IC 2 Channel 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI3PCIE3422
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889126-PI3PCIE3422ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3422ZHEX CAD Model

Description

The PI3PCIE3422ZHEX is a state-of-the-art PCIe packet switch from Diodes Incorporated, designed to provide seamless connectivity and high-speed data transfer for a wide range of applications. This innovative component is an ideal solution for expanding the number of PCIe ports in systems, ensuring that devices such as SSDs, Wi-Fi cards, and other PCIe peripherals can communicate efficiently with the main processor.

Key Features

  • PCIe 3.0 Compliant: The PI3PCIE3422ZHEX adheres to the PCIe 3.0 standard, offering transfer rates of up to 8 GT/s per lane, which translates to high-performance interconnectivity for demanding applications.
  • Flexible Port Configuration: With its configurable ports, this switch can adapt to various system needs, making it a versatile solution for different PCIe configurations.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI3PCIE3422ZHEX maintains low power consumption, reducing the overall power requirements of the system and contributing to a greener environment.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the PI3PCIE3422ZHEX is no exception. It is built to ensure reliable operation under a broad range of conditions.
  • Advanced Error Handling: The switch is equipped with advanced error handling capabilities, which helps in maintaining data integrity and robust system performance.

Applications

The PI3PCIE3422ZHEX is suitable for a diverse array of applications, including but not limited to:

  • Desktop and Laptop PCs
  • Server Systems
  • Embedded Systems
  • Data Centers
  • Networking Equipment
  • Storage Solutions

Technical Specifications

The technical specifications of the PI3PCIE3422ZHEX include:

  • Package: 160-pin TQFN (ZHEX)
  • Operating Temperature Range: -40°C to 85°C
  • Compliance with PCIe Base Specification Rev 3.0
  • Support for 2 downstream ports with 2 lanes per port

For designers and engineers looking to enhance their system's PCIe capabilities, the PI3PCIE3422ZHEX from Diodes Incorporated offers a compelling blend of performance, flexibility, and reliability.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,077 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess