EN
  • EN
  • DE

PI3USB14-ALE+CX

Part No PI3USB14-ALE+CX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH 4:1 16TSSOP / Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Applications USB
Number of Channels 2
On-State Resistance (Maximum) 8 Ohm
Operating Supply Voltage 3.3V
-3db Bandwidth 815MHz
Features USB 2.0
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 791793-PI3USB14-ALE+CX
Popularity Medium
Supply and Demand Status Limited
Family Name PI3USB14
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian PI3USB14-ALE+CX CAD Model

Description

Introducing the PI3USB14-ALE+CX from Diodes Incorporated

The PI3USB14-ALE+CX is a cutting-edge USB 2.0 switch from Diodes Incorporated, designed to meet the high demands of modern digital connectivity. This versatile component is ideal for applications that require switching between USB 2.0 signals, offering a seamless and efficient solution for a variety of electronic devices.

Key Features

  • High-Speed Data Transfer: The PI3USB14-ALE+CX supports USB 2.0 high-speed data rates of up to 480 Mbps, ensuring quick and reliable data transfer between devices.
  • Low On-Resistance: With a low on-resistance (RON) of just 4.5 ohms typical, this switch ensures minimal signal loss and voltage drop, providing a high-integrity signal path.
  • Low Crosstalk: The device is engineered to minimize crosstalk, a critical feature for maintaining signal integrity in applications where multiple signal lines are in close proximity.
  • Low Power Consumption: Energy efficiency is a hallmark of the PI3USB14-ALE+CX, with a low power consumption that makes it suitable for battery-powered devices.
  • Wide Operating Temperature Range: The switch is designed to perform reliably in a range of environments, with an operating temperature range of -40°C to +85°C.
  • Advanced Packaging: Housed in a compact QFN package, the PI3USB14-ALE+CX saves valuable board space without compromising on performance.

Applications

The PI3USB14-ALE+CX is an ideal solution for a variety of USB-based applications, including but not limited to:

  • Smartphones and Tablets
  • Personal Computers and Laptops
  • USB Hubs and Docking Stations
  • Peripheral Sharing Devices
  • Consumer Electronics

With its robust design and high-speed data handling capabilities, the PI3USB14-ALE+CX from Diodes Incorporated stands out as a superior choice for designers and engineers looking to enhance the USB switching capabilities of their products. Whether you're developing the next generation of consumer electronics or looking to improve the data transfer efficiency of existing devices, the PI3USB14-ALE+CX delivers the performance and reliability required to meet the challenges of today's digital world.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6620 $66.6480
9+ $13.6717 $123.0453
14+ $13.2444 $185.4216
19+ $12.8170 $243.5230
24+ $12.3897 $297.3528
32+ $11.1088 $355.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess