EN
  • EN
  • DE

PI3USB4000DQ1ZUAEX

Part No PI3USB4000DQ1ZUAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 1 10OHM 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 10Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Voltage - Supply, Single (V+) 2.7V ~ 5.5V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) 100µs, 50ns
-3db Bandwidth 1GHz
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -35dB @ 240MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (1.5x2)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370838-PI3USB4000DQ1ZUAEX
Ultra Librarian 3D Model Ultra Librarian PI3USB4000DQ1ZUAEX CAD Model

Description

The PI3USB4000DQ1ZUAEX is a high-performance, low-power USB 3.2 Gen 1 switch designed by Diodes Incorporated, tailored for applications requiring efficient and reliable switching between USB 3.2 data lanes. This versatile switch is an ideal solution for a range of consumer electronics, including laptops, desktops, smartphones, and tablets, as well as industrial and automotive applications where USB connectivity is a necessity.

The switch is built on advanced silicon technology, which provides robust signal integrity and bandwidth necessary to support the SuperSpeed USB 5Gbps standard. It features a dual 2:1 multiplexer/demultiplexer configuration, allowing it to switch two differential channels between two sources or destinations. This makes it highly suitable for applications that require bidirectional data flow with minimal signal degradation.

One of the key attributes of the PI3USB4000DQ1ZUAEX is its low on-resistance and crosstalk, which ensures minimal signal loss and interference between channels, thus preserving data integrity. The device also boasts excellent ESD protection, safeguarding connected electronic components from electrostatic discharges that can occur during regular use.

The PI3USB4000DQ1ZUAEX is designed with power efficiency in mind. Its low-power consumption makes it an environmentally friendly choice for modern electronic devices that require extended battery life. Additionally, the switch supports hot-swapping and plug-and-play operations, providing ease of use and seamless integration into existing systems.

Packaged in a compact UQFN-20 (2.5x4.5) form factor, the PI3USB4000DQ1ZUAEX is space-efficient and can be easily incorporated into designs where board space is at a premium. Its small size does not compromise its performance or reliability, making it a highly attractive component for designers looking to optimize their USB interface solutions.

In summary, Diodes Incorporated's PI3USB4000DQ1ZUAEX is a high-quality, feature-rich USB 3.2 Gen 1 switch that offers superior performance, reliability, and power efficiency, making it an excellent choice for a wide range of applications where USB connectivity is required.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess