EN
  • EN
  • DE

TW9900-NA1-GRT

Part No TW9900-NA1-GRT
Manufacturer Renesas Electronics America
Catalog Interface - Encoders, Decoders, Converters
Description IC NTSC/PAL/SECAM DECODER 32QFN / NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Type NTSC/PAL/SECAM Video Decoder
Applications Cell Phone
Voltage - Supply, Analog 1.8V, 3.3V
Voltage - Supply, Digital 1.8V, 3.3V
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number TW9900
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 6,000
Win Source Part Number 974730-TW9900-NA1-GRT
Ultra Librarian 3D Model Ultra Librarian TW9900-NA1-GRT CAD Model

Description

The TW9900-NA1-GRT is an NTSC/PAL/SECAM Video Decoder integrated circuit from Renesas Electronics America Inc.

  • Product Name: TW9900-NA1-GRT
  • Type: NTSC/PAL/SECAM Video Decoder
  • Manufacturer: Renesas Electronics America Inc.
  • Application: Cell phones and other handheld devices
  • Voltage Supply (Analog and Digital): 1.8V or 3.3V
  • Package: 32-VFQFN Exposed Pad
  • Mounting Technology: SMD (SMT)
  • Standard Package: 6,000 units
  • ECCN: EAR99 compliant
  • REACH: Unaffected by REACH regulations
  • MSL Level: 3 (168 hours). in the open market.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7813 $52.6878
14+ $7.2052 $100.8728
22+ $6.9800 $153.5600
30+ $6.7549 $202.6470
39+ $6.5297 $254.6583
52+ $5.8542 $304.4184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess