EN
  • EN
  • DE

ADP8863ACPZ-R7

Part No ADP8863ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Output Voltage 4.3 V to 5.5 V
Channel Output Current 30mA, 60mA
Frequency 1MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 1015220-ADP8863ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP8863ACPZ-R7 CAD Model

Description

ADP8863ACPZ-R7: A Smart Lighting Management IC from Analog Devices Inc.

The ADP8863ACPZ-R7 is a sophisticated integrated circuit designed by Analog Devices Inc., a leader in high-performance semiconductors. This charge pump-based, programmable LED driver provides an efficient solution for powering and controlling multiple LEDs used in backlighting and indicator light applications. The ADP8863ACPZ-R7 is housed in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained designs.

Key Features:

  • Multiple LED Channels: The device supports up to 7 LED channels, which can be independently controlled, allowing for flexible design options and dynamic lighting effects.
  • Charge Pump Technology: Utilizing 1x, 1.5x, and 2x charge pump modes, the ADP8863ACPZ-R7 efficiently drives LEDs with a constant current, ensuring uniform brightness and maximizing battery life in portable devices.
  • Programmable Current Settings: Each LED channel has programmable current settings, enabling precise control over the brightness levels for various lighting requirements.
  • Automatic Power Saving: The device features an automatic power-saving mode that dynamically adjusts the charge pump gain based on LED forward voltage requirements, reducing power consumption.
  • Flexible Dimming Options: It offers a range of dimming options, including automatic fading and blinking functions, which can be easily configured to enhance the user interface and visual experience.
  • I2C Compatible Interface: Communication with the ADP8863ACPZ-R7 is achieved through an I2C-compatible interface, providing a simple and efficient way to program the device.
  • Thermal Protection: The built-in thermal protection feature safeguards the device and the LEDs from overheating, ensuring a reliable and long-lasting lighting solution.

Applications:

The ADP8863ACPZ-R7 is an excellent choice for a variety of applications that require efficient and controlled lighting. It is particularly well-suited for:

  • Smartphone and Tablet Backlighting
  • Portable Media Player Illumination
  • GPS and Handheld Device Lighting
  • Keypad Backlights for Mobile Devices
  • General LED Lighting and Signage

With its advanced features and compact form factor, the ADP8863ACPZ-R7 from Analog Devices Inc. stands out as a versatile and reliable choice for designers looking to enhance the lighting capabilities of their electronic products.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess