EN
  • EN
  • DE

PI5A392AQEX

Part No PI5A392AQEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 18 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm
Single Supply Voltage (V+) 2 V to 6 V
Max Switch Time (Ton,Toff) 20ns, 10ns
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 13pF
Max Leakage Current (IS off) 30nA
Crosstalk -72dB @ 30MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 140125-PI5A392AQEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5A392AQEX CAD Model

Description

Product Overview: PI5A392AQEX - Diodes Incorporated

The PI5A392AQEX is a high-performance, precision analog switch developed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to deliver exceptional signal integrity with low on-resistance and low crosstalk, making it an ideal choice for a variety of applications in consumer electronics, communication devices, and industrial systems.

Constructed with advanced CMOS technology, the PI5A392AQEX offers a single-pole double-throw (SPDT) configuration, which provides versatile switching options for routing analog signals. Its compact packaging ensures that it can be easily integrated into space-constrained designs while maintaining a high level of performance.

Key Features:

  • Low On-Resistance: The switch features a remarkably low on-resistance (Ron), which minimizes signal loss and power dissipation, ensuring efficient operation.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply requirements and enhancing its compatibility with different system designs.
  • Fast Switching Speed: The fast switch transition times of the PI5A392AQEX contribute to its ability to handle high-frequency signals without significant distortion.
  • Single Supply Operation: This device is capable of single supply operation, simplifying the power supply design and reducing the overall system complexity.
  • Low Crosstalk: Engineered to minimize interference between channels, the switch ensures signal purity and reduces the potential for signal degradation.

Applications:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test and Measurement Equipment
  • Portable Electronic Devices

The PI5A392AQEX by Diodes Incorporated is RoHS compliant and characterized for operation from -40°C to +85°C, making it suitable for use in a wide range of environmental conditions. With its combination of low power consumption, high-speed operation, and robust design, this analog switch is a reliable and efficient solution for managing analog signals in your electronic designs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the PI5A392AQEX datasheet available on the Diodes Incorporated website or through authorized distributors.

You May Also Be Interested in

Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3155 $53.0480
37+ $2.7204 $100.6548
57+ $2.6354 $150.2178
79+ $2.5504 $201.4816
102+ $2.4654 $251.4708
136+ $2.2103 $300.6008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,450 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess