EN
  • EN
  • DE

PI5C3257WEX

Part No PI5C3257WEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD 2:1 MUX/DEMUX 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 348106-PI5C3257WEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C3257WEX CAD Model

Description

Product Overview: PI5C3257WEX from Diodes Incorporated

The PI5C3257WEX is a high-performance, 4-bit 2:1 Mux/Demux bus switch from Diodes Incorporated, designed to deliver efficient, high-speed switching in a compact package. This versatile component is an ideal solution for applications that require routing of digital signals within a system, offering a seamless interface for multiplexing and demultiplexing operations.

Key Features

  • Low On-Resistance: The PI5C3257WEX boasts a low on-resistance, typically around 5 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Wide Operating Voltage: It operates across a wide voltage range of 2.3V to 3.6V, making it suitable for a variety of logic systems and ensuring compatibility with both 3.3V and 2.5V logic levels.
  • High Bandwidth: With a bandwidth greater than 250 MHz, this bus switch can handle high-speed digital signals, making it perfect for modern high-speed data communication paths.
  • Quick Switching: Fast switch times (tON and tOFF) of approximately 0.25ns further contribute to its suitability for high-speed applications.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for power-sensitive designs.
  • 5V Tolerant: Input and output ports can tolerate a 5V signal, even when the device is powered off, providing additional flexibility in mixed-voltage environments.

Applications

The PI5C3257WEX is designed for use in a wide range of applications, including:

  • Signal routing in servers and routers
  • Bus isolation and switching in networking equipment
  • Interface bridging in telecommunications
  • Data transfer switches in computing peripherals
  • Hot-swapping and docking stations

Package and Quality

This bus switch is available in a space-saving 16-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Additionally, the PI5C3257WEX is RoHS compliant and adheres to the rigorous quality standards set by Diodes Incorporated, ensuring reliability and performance consistency.

Overall, the PI5C3257WEX from Diodes Incorporated represents a blend of high-speed performance, low power consumption, and versatile application potential, making it a smart choice for designers looking to optimize their digital signal routing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess