EN
  • EN
  • DE

PI5USB2546ZHEX

Part No PI5USB2546ZHEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 73mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-TQFN (3x3)
Package / Case 16-WFQFN Exposed Pad
Base Product Number PI5USB2546
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274824-PI5USB2546ZHEX
Ultra Librarian 3D Model Ultra Librarian PI5USB2546ZHEX CAD Model

Description

Introducing the PI5USB2546ZHEX from Diodes Incorporated

The PI5USB2546ZHEX is a cutting-edge USB power switch and charger detection IC designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This IC is a perfect solution for applications that require USB power switching capabilities along with advanced charging detection for various portable devices.

Key Features and Benefits

  • Integrated Charging Protocols: The PI5USB2546ZHEX supports multiple charging protocols, including DCP (Dedicated Charging Port) and CDP (Charging Downstream Port), making it versatile for a wide range of USB charging applications.
  • High-Efficiency Power Switching: With built-in power switching capabilities, this IC ensures efficient power distribution and management for connected USB devices, helping to extend battery life and reduce power loss.
  • Overcurrent Protection: The device offers robust protection features, including overcurrent protection, which safeguards the USB port and connected devices from potential damage due to excessive current.
  • ESD Protection: Enhanced ESD protection is included to withstand electrostatic discharges, ensuring the longevity and reliability of both the IC and the host device.

Applications

The PI5USB2546ZHEX is ideal for a variety of applications where USB power delivery and charging detection are critical. It can be used in:

  • Smartphones and tablets
  • Portable media players
  • Wearable devices
  • GPS units
  • Other USB-powered gadgets

Technical Specifications

Here are some of the technical specifications of the PI5USB2546ZHEX:

  • Input Voltage Range: 4.5V to 5.5V
  • Integrated 70mΩ (typical) high-side MOSFET
  • Automatic selection of USB charging methods
  • Compliant with USB 2.0 and USB Battery Charging Specification Rev. 1.2
  • Thermal shutdown protection
  • Compact package: X2QFN-12

The PI5USB2546ZHEX from Diodes Incorporated is a highly efficient and reliable solution for your USB power switching and charging needs. Its advanced features and robust protection mechanisms make it an excellent choice for designers and manufacturers of the latest portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6599 $52.7920
185+ $0.5415 $100.1775
290+ $0.5246 $152.1340
395+ $0.5077 $200.5415
510+ $0.4907 $250.2570
685+ $0.4400 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,900 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess