EN
  • EN
  • DE

PI5V330SQE

Part No PI5V330SQE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC 2:1 MUX/DEMUX QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 4
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 5V
-3db Bandwidth 400MHz
Features Bi-Directional, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 129036-PI5V330SQE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5V330SQE CAD Model

Description

The PI5V330SQE is a state-of-the-art high-speed quad 2-channel analog switch from Diodes Incorporated, designed to deliver exceptional performance for signal routing in a variety of applications. This versatile component is an essential building block in modern electronic systems, offering a seamless integration for designers looking to optimize their signal processing capabilities.

Key Features

  • Wide Voltage Range: The PI5V330SQE operates over a broad voltage range from 2.3V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Low On-Resistance: With a typical on-resistance of just 5 ohms, this switch ensures minimal signal distortion and power loss, thereby preserving signal integrity across connections.
  • Fast Switching: Designed for high-speed applications, it features a fast switch time of 0.25ns with a break-before-make delay time, minimizing cross-conduction during signal transitions.
  • ESD Protection: The device includes robust ESD protection, withstanding up to 2000V human body model, safeguarding against static discharge events.
  • Low Power Consumption: The PI5V330SQE is optimized for low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Multiple Configurations: It offers versatile routing options with its four independently selectable SPDT switches, providing flexibility for complex signal routing scenarios.

Applications

The PI5V330SQE is ideal for a wide range of applications due to its high-speed characteristics and reliability. It is commonly used in:

  • Audio and video signal routing
  • Data communication systems
  • Signal gating
  • Telecommunications
  • Test equipment
  • Computer peripherals

Package and Quality

Encased in a space-saving 16-pin QSOP package, the PI5V330SQE is designed for compact and high-density mounting, making it ideal for portable and space-constrained applications. Diodes Incorporated is committed to high-quality standards, ensuring that each switch meets stringent reliability and performance criteria.

For designers and engineers looking for a reliable and high-performance analog switch, the PI5V330SQE from Diodes Incorporated offers the perfect blend of speed, efficiency, and flexibility to meet the demands of today's complex electronic designs.

You May Also Be Interested in

Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,200 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess