EN
  • EN
  • DE

PI5V331Q

Part No PI5V331Q
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 4X1 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Video
Number of Channels 2
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 5V
-3db Bandwidth 150MHz (Min)
Features Bi-Directional
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number PI5V331
Standard Package 97 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 740741-PI5V331Q
Ultra Librarian 3D Model Ultra Librarian PI5V331Q CAD Model

Description

Overview of PI5V331Q from Diodes Incorporated

The PI5V331Q is a high-performance, low-power single-pole double-throw (SPDT) analog switch from Diodes Incorporated, designed for precision applications that require the routing of analog or digital signals. This versatile component is a quintessential building block in a wide range of electronic systems, including communication devices, data acquisition systems, and audio/video equipment.

Key Features

  • Wide Operating Voltage Range: The PI5V331Q operates over a broad voltage range from 2.3V to 5.5V, making it suitable for various applications that work within this spectrum.
  • Low On-Resistance: With an on-resistance (R<sub>ON) typically around 5 ohms, this switch ensures minimal signal distortion and power loss, thus preserving signal integrity.
  • Low Crosstalk and Off-Isolation: The device is designed to minimize interference between channels and isolate the off signal path, ensuring high signal fidelity.
  • Fast Switching Speed: Fast transition times (t<sub>ON and t<sub>OFF) allow for quick signal routing, which is critical in high-speed applications.
  • Break-before-make Switching: This feature prevents signal overlap when switching between channels, thus avoiding potential short circuits or signal disruption.

Applications

The PI5V331Q's versatility makes it an ideal choice for various applications, including but not limited to:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Test equipment and instrumentation
  • Portable consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI5V331Q is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging applications.

In summary, the PI5V331Q from Diodes Incorporated is a reliable and efficient solution for designers looking to switch analog or digital signals with precision and minimal signal degradation. Its wide operating voltage range and fast switching capabilities make it a versatile choice for a myriad of electronic systems.

You May Also Be Interested in

Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1293 $62.1115
125+ $0.9267 $115.8375
195+ $0.8977 $175.0515
270+ $0.8687 $234.5490
345+ $0.8398 $289.7310
465+ $0.7528 $350.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess