EN
  • EN
  • DE

PI6C20400LEX

Part No PI6C20400LEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK BUFF DIFF 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features PCI Express (PCIe) IC 100MHz Output 28-TSSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name PI6C20400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6C20400LEXDICT, PI6C20400LEX-ND, PI6C20400LEXDITR, PI6C20400LEXDIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889212-PI6C20400LEX
Ultra Librarian 3D Model Ultra Librarian PI6C20400LEX CAD Model

Description

Introducing the PI6C20400LEX from Diodes Incorporated

The PI6C20400LEX is a high-performance, precision clock buffer from Diodes Incorporated, designed to meet the demanding requirements of today's advanced electronic systems. This versatile device is part of Diodes Incorporated's extensive range of clock management solutions, offering reliability and performance for a variety of applications.

Key Features

  • High-Speed Operation: The PI6C20400LEX is capable of operating at high frequencies, making it suitable for high-speed digital systems.
  • Multiple Outputs: Equipped with four pairs of differential outputs, this clock buffer can drive multiple loads while maintaining signal integrity.
  • Low Jitter: Designed to minimize signal distortion, the PI6C20400LEX features low output-to-output skew and additive phase jitter, ensuring accurate timing signals for critical applications.
  • Wide Range of Supply Voltages: It supports a broad range of supply voltages from 1.8V to 3.3V, providing flexibility in system design and compatibility with various logic levels.
  • Industrial Temperature Range: The device operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The PI6C20400LEX is ideal for a variety of applications where precise clock distribution is essential. It is commonly used in:

  • Networking equipment such as switches and routers
  • Telecommunications infrastructure
  • Data centers and storage systems
  • High-performance computing
  • Industrial and automotive systems

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The PI6C20400LEX is manufactured using advanced semiconductor processes, ensuring long-term performance and stability. It is also RoHS compliant, minimizing the environmental impact and meeting regulatory requirements.

Design Support

Diodes Incorporated offers comprehensive design support for the PI6C20400LEX, including technical documentation, application notes, and design tools. Engineers can access these resources to accelerate the design process and ensure the successful integration of the clock buffer into their systems.

With its combination of high-speed operation, multiple outputs, low jitter, and wide voltage range, the PI6C20400LEX from Diodes Incorporated stands out as a superior solution for precise clock distribution in complex electronic systems.

You May Also Be Interested in

Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4086 $63.3870
100+ $1.1558 $115.5800
155+ $1.1198 $173.5690
215+ $1.0836 $232.9740
280+ $1.0475 $293.3000
370+ $0.9392 $347.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,823 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess