EN
  • EN
  • DE

PI6C2502AWE

Part No PI6C2502AWE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type PLL Clock Driver
PLL Yes with Bypass
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 134MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 126005-PI6C2502AWE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6C2502AWE CAD Model

Description

PI6C2502AWE: A High-Performance Clock Buffer from Diodes Incorporated

The PI6C2502AWE is a cutting-edge, two-output LVCMOS/LVTTL clock buffer designed by Diodes Incorporated to meet the needs of sophisticated electronic systems. This versatile component is a part of the precision clock buffer family that offers low additive phase jitter and low skew. Engineered to distribute high-speed clock signals with minimal signal degradation, the PI6C2502AWE is an ideal solution for a variety of applications, including computing, networking, and telecommunications.

Featuring a wide operating voltage range of 2.5V to 3.3V, this clock buffer allows for flexible integration into various system designs. Its operating temperature range of -40°C to 85°C ensures reliable performance across diverse environmental conditions. The PI6C2502AWE is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

Key Features of the PI6C2502AWE:

  • Low Additive Phase Jitter: Ensures high-quality clock signal distribution, which is crucial for maintaining system timing integrity.
  • Low Skew: Provides consistent timing across all outputs, minimizing the risk of data errors caused by signal misalignment.
  • Wide Operating Voltage Range: Supports 2.5V to 3.3V operation, allowing for use in various system voltage levels.
  • Industrial Temperature Range: Operates reliably in a broad range of temperatures, from -40°C to 85°C.
  • Compact Packaging: The 8-pin SOIC package is designed to fit into tight spaces without compromising performance.

The PI6C2502AWE clock buffer is designed not only to provide precise clock signal distribution but also to enhance system reliability. Its ability to maintain signal integrity over a wide range of environmental conditions and system voltages makes it a versatile choice for designers looking to optimize their high-speed digital systems.

Whether you are developing applications for computing, networking, or telecommunications, the PI6C2502AWE from Diodes Incorporated offers a robust and reliable clock distribution solution. Its performance and compact form factor make it an excellent choice for ensuring that your electronic systems operate at their highest level of efficiency and precision.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess