EN
  • EN
  • DE

PI6C4911510ZHIEX

Part No PI6C4911510ZHIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER MUX 2:10 32QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5 GHz 32-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, LVDS, LVPECL, SSTL
Output LVPECL
Frequency - Max 1.5 GHz
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number PI6C4911510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1084791-PI6C4911510ZHIEX
Ultra Librarian 3D Model Ultra Librarian PI6C4911510ZHIEX CAD Model

Description

The PI6C4911510ZHIEX is a high-performance clock buffer from Diodes Incorporated, designed to deliver precise clock distribution and signal conditioning with low additive phase jitter and skew. This component is part of Diodes Incorporated's range of clock management solutions, catering to the needs of modern electronic systems that require reliable and stable clock signals for optimal performance.

Key Features

  • Low Additive Phase Jitter: Ensures minimal interference with the timing of the clock signal, making it ideal for applications where timing accuracy is critical.
  • Low Skew: Offers tight control over signal timing differences across outputs, which is crucial for maintaining data integrity in high-speed communications.
  • Multiple Outputs: Comes with multiple buffered outputs, providing flexibility in distributing the clock signal to various parts of a system.
  • Wide Frequency Range: Supports a broad range of input frequencies, allowing it to be used in a variety of applications from low-speed microcontrollers to high-speed data converters.
  • High Temperature Operation: Capable of operating over an extended temperature range, making it suitable for industrial and automotive applications where temperature conditions can be harsh.

Applications

The PI6C4911510ZHIEX is versatile in its applications, suitable for use in:

  • Networking equipment such as routers, switches, and base stations
  • Data centers and server farms where stable clock distribution is essential
  • High-speed computing and storage systems
  • Industrial and automotive systems that require robust performance in challenging environments

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6C4911510ZHIEX is no exception. It is manufactured using advanced techniques to ensure high reliability and performance consistency. For engineers and designers looking for a clock buffer that can deliver precision with stability, the PI6C4911510ZHIEX is an excellent choice.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6982 $51.6802
26+ $3.8549 $100.2274
41+ $3.7345 $153.1145
56+ $3.6140 $202.3840
72+ $3.4935 $251.5320
96+ $3.1321 $300.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess