EN
  • EN
  • DE

GMLB-100505-1000W-N8

Part No GMLB-100505-1000W-N8
Manufacturer Maglayers
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060899-GMLB-100505-1000W-N8
Categories OEM Parts(F-I)
Manufacturer Maglayers
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GMLB-100505-1000W-N8 CAD Model

Description

The GMLB-100505-1000W-N8 is a multilayer chip bead inductor manufactured by Maglayers. Chip beads are surface-mount passive components used for noise suppression in electronic circuits. Maglayers is a manufacturer specializing in magnetic components like inductors and beads.

Applications

  • Noise suppression in power lines
  • Decoupling in digital circuits
  • EMI filtering in electronic devices
  • Signal line noise reduction
  • Suppression of high-frequency noise

Features

  • Compact 1005 (1.0mm x 0.5mm) size
  • High impedance at high frequencies
  • Low DC resistance
  • Excellent solderability
  • Multilayer construction

Benefits

  • Effective noise suppression
  • Improved signal integrity
  • Reduced electromagnetic interference (EMI)
  • Smaller board space requirements
  • Easy to assemble using standard SMT processes

Technical Specifications

The GMLB-100505-1000W-N8 has an impedance of 100 Ohms at 100 MHz. Its DC resistance is typically around 0.1 Ohms, ensuring minimal power loss. The rated current is approximately 200 mA, and the operating temperature range is -55°C to +125°C. This chip bead is designed for surface mount technology (SMT) assembly. The multilayer construction provides a compact size with high impedance characteristics. The materials used in the chip bead are selected for their magnetic properties and high-frequency performance.

This chip bead is commonly used in a variety of electronic devices to suppress noise and improve signal integrity. Its small size and high performance make it ideal for portable devices and other space-constrained applications. The low DC resistance minimizes power loss, while the high impedance effectively filters out unwanted high-frequency noise. The robust construction ensures reliability in demanding environments.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess