EN
  • EN
  • DE

PI6C557-05BLE

Part No PI6C557-05BLE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Diodes Incorporated
Package Tube
Product Status Active
Programmable Not Verified
PLL Yes
Main Purpose Ethernet, PCI Express (PCIe)
Input HCSL, Crystal
Output HCSL, LVDS
Number of Circuits 1
Frequency - Max 200MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number PI6C557
Standard Package 74 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654942-PI6C557-05BLE
Ultra Librarian 3D Model Ultra Librarian PI6C557-05BLE CAD Model

Description

The PI6C557-05BLE is a high-performance, low-power clock generator IC designed and manufactured by Diodes Incorporated. This precision clock generation device is engineered to provide a stable and reliable clock signal for a variety of applications, including consumer electronics, computing, and communication systems.

With its integrated Phase-Locked Loop (PLL) technology, the PI6C557-05BLE can synthesize high-quality clock signals from a single reference clock. This feature allows for significant flexibility in system design, as it can generate multiple output frequencies that are essential for synchronizing various subsystems within electronic devices.

The device offers five differential pairs of Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, which are known for their high-speed operation and minimal signal degradation over distance. This makes the PI6C557-05BLE particularly suitable for applications that require fast and accurate timing signals, such as high-speed data communication and advanced computing operations.

Another key feature of the PI6C557-05BLE is its low electromagnetic interference (EMI) design. The spread spectrum capability helps to reduce the electromagnetic emissions from the clock signals, which is crucial for meeting regulatory requirements and ensuring the reliable operation of nearby sensitive electronic equipment.

Power efficiency is also a hallmark of the PI6C557-05BLE. Its low power consumption makes it an ideal choice for battery-operated devices, where extending the battery life is critical. Additionally, the IC's wide operating temperature range ensures stable performance across various environmental conditions, further enhancing its versatility in different applications.

In terms of packaging, the PI6C557-05BLE is available in a compact 32-pin TQFN package, which allows for a small footprint on the PCB and is suitable for space-constrained applications. This clock generator IC is also characterized by its ease of integration into existing designs, thanks to its industry-standard pin configuration and simple interfacing requirements.

Overall, the PI6C557-05BLE from Diodes Incorporated represents a robust and versatile solution for clock generation needs across a wide range of electronic products, delivering performance, efficiency, and reliability in a compact form factor.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6235 $56.8225
80+ $1.3321 $106.5680
120+ $1.2905 $154.8600
165+ $1.2489 $206.0685
210+ $1.2072 $253.5120
280+ $1.0824 $303.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,858 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess