EN
  • EN
  • DE

PI6C557-05QLE

Part No PI6C557-05QLE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PI6C557
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 74
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930503-PI6C557-05QLE
Ultra Librarian 3D Model Ultra Librarian PI6C557-05QLE CAD Model

Description

Product Overview: PI6C557-05QLE from Diodes Incorporated

The PI6C557-05QLE is a high-performance clock buffer from Diodes Incorporated, designed to deliver exceptional clock distribution solutions for a wide range of applications. This device is part of the Precision Edge™ series, which is known for providing precise clock timing solutions for complex electronic systems.

Key Features

  • Multiple Outputs: The device features five low-skew outputs, which are essential for maintaining the integrity of the clock signal across multiple destinations within a system.
  • Low Skew: It offers ultra-low propagation delay and output-to-output skew, which is crucial for synchronous operations in high-speed digital systems.
  • Wide Frequency Range: The PI6C557-05QLE supports a wide frequency range, making it versatile for various applications, from low-power to high-speed operations.
  • Input/Output Compatibility: The device is compatible with LVCMOS/LVTTL input levels and can drive LVCMOS/LVTTL levels on the output, ensuring easy integration with existing digital systems.
  • Power Supply: It operates from a single 3.3V power supply, providing a convenient power requirement that is compatible with most contemporary logic levels.
  • Industrial Temperature Range: The clock buffer is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Packaging: The PI6C557-05QLE comes in a space-saving 16-pin QSOP package, which is ideal for compact PCB layouts.

Applications

The PI6C557-05QLE is suitable for a diverse set of applications that require accurate clock distribution with minimal skew. These include but are not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure
  • Server and data center hardware
  • Industrial control systems
  • Consumer electronics

In summary, the PI6C557-05QLE from Diodes Incorporated is an essential component for designers looking to ensure precise timing and synchronization in their electronic systems. Its robust feature set and wide application range make it a versatile choice for a multitude of timing-critical designs.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3527 $60.3486
42+ $2.7510 $115.5420
66+ $2.6650 $175.8900
90+ $2.5790 $232.1100
116+ $2.4931 $289.1996
156+ $2.2352 $348.6912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,603 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess