EN
  • EN
  • DE
  • IT

PI6CB18200ZDIEX

Part No PI6CB18200ZDIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:4 125MHZ 24TQFN / Clock Fanout Buffer (Distribution) IC 2:4 125 MHz 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS
Output HCSL
Frequency - Max 125 MHz
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number PI6CB18200
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,500 pcs
Win Source Part Number 1383159-PI6CB18200ZDIEX
Ultra Librarian 3D Model Ultra Librarian PI6CB18200ZDIEX CAD Model

Description

Introducing the PI6CB18200ZDIEX from Diodes Incorporated

Diodes Incorporated presents the PI6CB18200ZDIEX, a state-of-the-art clock buffer designed to meet the stringent requirements of high-performance computing and networking applications. This advanced product is part of Diodes Incorporated's broad portfolio of clock management solutions, engineered to provide reliable and precise clock distribution in a variety of systems.

Key Features

  • High Performance: The PI6CB18200ZDIEX offers low additive phase jitter, typically 50fs RMS, which is crucial for high-speed data communication and ensures minimal signal integrity degradation.
  • Multiple Outputs: With a total of 20 outputs, this clock buffer provides ample connectivity for distributing clock signals across multiple components within a system, reducing the need for additional clock generation devices.
  • Flexible Configuration: It supports various output types, including HCSL, LVDS, and LVPECL, making it highly adaptable to different system requirements and simplifying design integration.
  • Wide Frequency Range: The device is capable of operating over a broad frequency range, accommodating a variety of reference clock inputs and allowing for versatile use in different applications.
  • Power Efficiency: Designed with power efficiency in mind, the PI6CB18200ZDIEX maintains low power consumption, contributing to the overall energy savings of the systems it is used in.

Applications

The PI6CB18200ZDIEX is ideally suited for a range of applications that demand high-speed and accurate clock signal distribution, including:

  • Data Centers
  • Networking Equipment
  • High-Performance Computing
  • Storage Systems
  • Telecommunications Infrastructure

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI6CB18200ZDIEX is manufactured in state-of-the-art facilities, ensuring that each component adheres to rigorous testing and validation processes. Customers can trust in the durability and performance of this clock buffer, even in the most demanding environments.

With the PI6CB18200ZDIEX, Diodes Incorporated continues to reinforce its reputation as a leading provider of advanced semiconductor solutions. By choosing this product, designers and engineers can expect improved system performance, versatility, and reliability, making it an excellent choice for cutting-edge electronic designs.

You May Also Be Interested in

ON Semiconductor
IC CLK BUF 1:2/1:6 24TSSOP
Lowest to $5.1187
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:12 200MHZ 48SSOP
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER W-QFN5050-32 T&R 2. / Clock Clock Buffer IC 1:4 133.46 MHz 32-VFQFN Exposed Pad
Lowest to $7.8188
IDT, Integrated Device Technology Inc
Clock Multiplexer 8-OUT 2-IN 1:8 28-Pin VFQFPN EP Tray / IC CLK BUFFER 2:8 2GHZ 28VQFN
Lowest to $16.4502
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Lowest to $5.2384
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:2 2.5GHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:10 100MHZ 20QSOP
Need more? Email Us
Texas Instruments
IC CLK BUFFER 3:9 3.1GHZ 40WQFN
Lowest to $2.3526

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4511 $57.8643
31+ $3.6522 $113.2182
48+ $3.5381 $169.8288
66+ $3.4240 $225.9840
85+ $3.3098 $281.3330
114+ $2.9674 $338.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess