EN
  • EN
  • DE
  • IT

PI6CB332001ZXBIEX-13RA

Part No PI6CB332001ZXBIEX-13RA
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:20 400MHZ 80AQFN / Clock Clock Buffer IC 1:20 400 MHz 80-VFQFN Dual Rows, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type Clock Buffer
Number of Circuits 1
Input CMOS, HCSL
Output HCSL
Frequency - Max 400 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 80-aQFN (6x6)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355201-PI6CB332001ZXBIEX-13RA
Ultra Librarian 3D Model Ultra Librarian PI6CB332001ZXBIEX-13RA CAD Model

Description

The PI6CB332001ZXBIEX-13RA is a state-of-the-art PCIe Gen3 clock buffer from Diodes Incorporated, designed to meet the stringent requirements of high-performance computing and data communication applications. This clock buffer is engineered to deliver exceptional signal integrity, low jitter, and high reliability, making it an ideal choice for servers, workstations, storage systems, and network equipment.

Key Features

  • PCIe Gen3 Compliance: Fully compliant with the PCI Express (PCIe) Generation 3 standards, ensuring compatibility with the latest high-speed interfaces.
  • Low Jitter Performance: Provides low additive phase jitter, typically less than 0.5 picoseconds RMS, which is crucial for maintaining signal integrity in high-speed data transfers.
  • Multiple Outputs: Features multiple output banks with dedicated supply pins, allowing for versatile usage scenarios and better noise isolation between output groups.
  • Flexible Configuration: Offers programmable features such as output enable/disable and differential output voltage levels, enabling easy integration and customization for specific system requirements.
  • High Reliability: Built with Diodes Incorporated's commitment to quality, ensuring long-term reliability and performance under various environmental conditions.
  • Power Efficiency: Optimized for low power consumption, contributing to the overall energy efficiency of the systems in which it is used.

Applications

The PI6CB332001ZXBIEX-13RA is designed for a broad range of applications, including but not limited to:

  • Data Centers and Servers
  • High-Performance Workstations
  • Storage Systems
  • Networking Equipment
  • Telecommunications Infrastructure

Technical Specifications

For engineers and system designers requiring detailed technical specifications, the PI6CB332001ZXBIEX-13RA datasheet provides comprehensive information on the product's electrical characteristics, pin configurations, package details, and operational guidelines.

Ordering and Availability

The PI6CB332001ZXBIEX-13RA is available for order through Diodes Incorporated's distribution network. For pricing, availability, and additional support, customers are encouraged to contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUF 2:4 266MHZ 20VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:4 266MHZ 20TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 1.7GHZ 24TSSOP
Lowest to $29.4177
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V LOW SKEW PLL-BASED CMOS CLOCK DRIVER (WITH 3-STATE)
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:10 100MHZ 20QSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $8.5030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess