EN
  • EN
  • DE

PI6CG184Q2ZHQEX

Part No PI6CG184Q2ZHQEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 32TQFN / Clock Generator IC 100MHz 1 32-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Type Clock Generator
PLL Yes
Input CMOS, Crystal
Output CMOS, HCSL
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier No/No
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number PI6CG184
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI6CG184Q2ZHQEXDICT,PI6CG184Q2ZHQEXDITR,PI6CG184Q2ZHQEXDIDKR
Standard Package 2,500
Win Source Part Number 1084797-PI6CG184Q2ZHQEX
Ultra Librarian 3D Model Ultra Librarian PI6CG184Q2ZHQEX CAD Model

Description

The PI6CG184Q2ZHQEX is a state-of-the-art clock generator manufactured by Diodes Incorporated, a leading supplier in the semiconductor market. Designed to meet the rigorous demands of modern electronics, this clock generator is an essential component for ensuring system stability and performance.

Key Features

  • High Precision: The PI6CG184Q2ZHQEX offers high precision clock generation, which is crucial for the synchronization of electronic circuits and maintaining the integrity of digital signals.
  • Low Jitter: With its low jitter characteristic, this product ensures high-quality signal integrity, which is particularly important for high-speed digital interfaces and communication protocols.
  • Multiple Outputs: The device features multiple outputs, enabling it to drive several system components simultaneously, thereby simplifying design and reducing component count.
  • Programmable: Flexibility is a key advantage of the PI6CG184Q2ZHQEX, as it comes with programmable functions that allow for fine-tuning to meet specific application requirements.
  • Power Efficiency: This clock generator is designed for power efficiency, which helps in reducing the overall power consumption of the systems it is used in, making it an ideal choice for energy-sensitive applications.

Applications

The versatile nature of the PI6CG184Q2ZHQEX makes it suitable for a wide range of applications. It is commonly utilized in computing systems, consumer electronics, and telecommunication infrastructure. Its precision makes it particularly valuable in servers, high-performance workstations, and networking equipment where reliable clock signals are critical for system performance.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI6CG184Q2ZHQEX is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and consistent performance even under challenging conditions.

Ordering Information

The product is available in a compact package, designed for easy integration into various electronic systems. For ordering and detailed specifications, customers should refer to the official Diodes Incorporated datasheet or contact their sales representative.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3953 $51.7671
17+ $6.0680 $103.1560
26+ $5.8783 $152.8358
36+ $5.6887 $204.7932
46+ $5.4991 $252.9586
61+ $4.9302 $300.7422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess